CTS Corporation Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 026TB32R502B1A1

Description
Win Source Part Number: 1087241-026TB32R502B 1A1 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 026 Termination Style: Solder Lug Package: Bulk Standard Package: 1 Tolerance: ±20% Power (Watts): 5W Actuator Type: Round Actuator Length: 1.000" (25.40mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.937" Dia (23.80mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): P230-1FC25BR5K; P160KNP-0FC25B5K; PDB181-E420K-502B; PDA17-SS20-502BK; P231-EC35BR5K; PCW1J-C24-CAD502L; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.31.0000 Mfr: CTS Electrocomponents Other Names: 026TB32R5O2B1A1,CT21 58,026T332R502B1A4
Request a Quote Datasheet
Description
Win Source Part Number: 1087241-026TB32R502B 1A1 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 026 Termination Style: Solder Lug Package: Bulk Standard Package: 1 Tolerance: ±20% Power (Watts): 5W Actuator Type: Round Actuator Length: 1.000" (25.40mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.937" Dia (23.80mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): P230-1FC25BR5K; P160KNP-0FC25B5K; PDB181-E420K-502B; PDA17-SS20-502BK; P231-EC35BR5K; PCW1J-C24-CAD502L; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.31.0000 Mfr: CTS Electrocomponents Other Names: 026TB32R5O2B1A1,CT21 58,026T332R502B1A4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1087241-026TB32R502B1A1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1087241-026TB32R502B1A1
Win Source Part Number: 1087241-026TB32R502B 1A1 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 026 Termination Style: Solder Lug Package: Bulk Standard Package: 1 Tolerance: ±20% Power (Watts): 5W Actuator Type: Round Actuator Length: 1.000" (25.40mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.937" Dia (23.80mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): P230-1FC25BR5K; P160KNP-0FC25B5K; PDB181-E420K-502B; PDA17-SS20-502BK; P231-EC35BR5K; PCW1J-C24-CAD502L; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.31.0000 Mfr: CTS Electrocomponents Other Names: 026TB32R5O2B1A1,CT21 58,026T332R502B1A4

Win Source Part Number: 1087241-026TB32R502B1A1
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 026
Termination Style: Solder Lug
Package: Bulk
Standard Package: 1
Tolerance: ±20%
Power (Watts): 5W
Actuator Type: Round
Actuator Length: 1.000" (25.40mm)
Resistance (Ohms): 5k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 0.937" Dia (23.80mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): P230-1FC25BR5K; P160KNP-0FC25B5K; PDB181-E420K-502B; PDA17-SS20-502BK; P231-EC35BR5K; PCW1J-C24-CAD502L;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.31.0000
Mfr: CTS Electrocomponents
Other Names: 026TB32R5O2B1A1,CT2158,026T332R502B1A4

Buy Now Datasheet
Rotary Potentiometers, Rheostats - CT2158-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CT2158-ND
Rotary Potentiometers, Rheostats CT2158-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 5W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
CTS CORPORATION Pilot Devices 026TB32R502B1A1

CTS CORPORATION Pilot Devices 026TB32R502B1A1

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 026TB32R502B1A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
026TB32R502B1A1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 026TB32R502B1A1
POT 5K OHM 5W WIREWOUND LINEAR

POT 5K OHM 5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1087241-026TB32R502B1A1 CT2158-ND 026TB32R502B1A1
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers