CTS Corporation 5W Rheostat 026TB32R102B1B1

Description
POT 1K OHM 5W WIREWOUND LINEAR Product overview: 026TB32R102B1B1 from CTS Corporation is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-026TB32R102B1B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 5W WIREWOUND LINEAR Product overview: 026TB32R102B1B1 from CTS Corporation is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-026TB32R102B1B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W Rheostat - 84-026TB32R102B1B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 5W WIREWOUND LINEAR Product overview: 026TB32R102B1B1 from CTS Corporation is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-026TB32R102B1B1 can be used for catalog matching and distributor lookup.

POT 1K OHM 5W WIREWOUND LINEAR Product overview: 026TB32R102B1B1 from CTS Corporation is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-026TB32R102B1B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 026TB32R102B1B1
1030764-026TB32R102B1B1
Rotary Potentiometers, Rheostats - 026TB32R102B1B1 1030764-026TB32R102B1B1
Manufacturer: CTS Electrocomponents Win Source Part Number: 1030764-026TB32R102B 1B1 Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±20% Power (Watts): 5W Actuator Type: Round Actuator Length: 1.000" (25.40mm) Resistance (Ohms): 1k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: Rotary, SPST Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: CTS Electrocomponents
Win Source Part Number: 1030764-026TB32R102B1B1
Packaging: Bulk
Termination Style: Solder Lug
Mounting: Panel Mount
Tolerance: ±20%
Power (Watts): 5W
Actuator Type: Round
Actuator Length: 1.000" (25.40mm)
Resistance (Ohms): 1k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: Rotary, SPST
Rotation: 300°
Actuator Diameter: 0.250" (6.35mm)
Categories: Potentiometers, Variable Resistors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Rotary Potentiometers, Rheostats - CT3021-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CT3021-ND
Rotary Potentiometers, Rheostats CT3021-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Wirewound 5W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 026TB32R102B1B1 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
026TB32R102B1B1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 026TB32R102B1B1
POT 1K OHM 5W WIREWOUND LINEAR

POT 1K OHM 5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Wirewound Resistors Wirewound Resistors Resistors
Product Number 84-026TB32R102B1B1 1030764-026TB32R102B1B1 CT3021-ND 026TB32R102B1B1
Product Name 5W Rheostat Rotary Potentiometers, Rheostats - 026TB32R102B1B1 Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Operating DC Voltage 500 volts
Operating Temperature -30 to 105 C (-22 to 221 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data