CTI Electronics Corporation NEMA 4 OEM OrbitalMouse® with Separate Switches OM2300 Series

Description
This version of the industrial button style mouse pointer combines the OM2000 with a separate industrial rubber switch pad; both provide NEMA 4 sealing. This switch pad has an LED for the drag function indicator option. The switch pad is attached to the OM2000 PCB with a 4.5 inch ribbon cable, allowing for flexibility in positioning the switches near the button. The dimensions of the OM2000 are 1.65 by 2.15 inches and require less than .50 inches behind the panel. The dimensions of the sealed switch pad are 2.26 inches by 1.33 inches and require less than .09 inches behind the panel. Available interface is PS/2 or USB and does not require any special drivers or calibration.
Datasheet
Description
This version of the industrial button style mouse pointer combines the OM2000 with a separate industrial rubber switch pad; both provide NEMA 4 sealing. This switch pad has an LED for the drag function indicator option. The switch pad is attached to the OM2000 PCB with a 4.5 inch ribbon cable, allowing for flexibility in positioning the switches near the button. The dimensions of the OM2000 are 1.65 by 2.15 inches and require less than .50 inches behind the panel. The dimensions of the sealed switch pad are 2.26 inches by 1.33 inches and require less than .09 inches behind the panel. Available interface is PS/2 or USB and does not require any special drivers or calibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 OEM OrbitalMouse® with Separate Switches - OM2300 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 OEM OrbitalMouse® with Separate Switches
OM2300 Series
NEMA 4 OEM OrbitalMouse® with Separate Switches OM2300 Series
This version of the industrial button style mouse pointer combines the OM2000 with a separate industrial rubber switch pad; both provide NEMA 4 sealing. This switch pad has an LED for the drag function indicator option. The switch pad is attached to the OM2000 PCB with a 4.5 inch ribbon cable, allowing for flexibility in positioning the switches near the button. The dimensions of the OM2000 are 1.65 by 2.15 inches and require less than .50 inches behind the panel. The dimensions of the sealed switch pad are 2.26 inches by 1.33 inches and require less than .09 inches behind the panel. Available interface is PS/2 or USB and does not require any special drivers or calibration.

This version of the industrial button style mouse pointer combines the OM2000 with a separate industrial rubber switch pad; both provide NEMA 4 sealing. This switch pad has an LED for the drag function indicator option. The switch pad is attached to the OM2000 PCB with a 4.5 inch ribbon cable, allowing for flexibility in positioning the switches near the button. The dimensions of the OM2000 are 1.65 by 2.15 inches and require less than .50 inches behind the panel. The dimensions of the sealed switch pad are 2.26 inches by 1.33 inches and require less than .09 inches behind the panel. Available interface is PS/2 or USB and does not require any special drivers or calibration.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number OM2300 Series
Product Name NEMA 4 OEM OrbitalMouse® with Separate Switches
Device Type Mouse Keypad; Touchpad
Number of Buttons 3
Dimensions 2.563 x 2.688
Applications General Purpose; Industrial / Factory Automation (optional feature)
Mounting Panel Mount; OEM Kit / Module
Unlock Full Specs
to access all available technical data