Standard 2 Axes Model, Single Axis, Spring return to center, Friction held single Axis, Neoprene or conductive silicon boot.
| CTI Electronics Corporation | |
|---|---|
| Product Category | Industrial Joysticks |
| Product Number | Model F1000-N54 Series |
| Product Name | NEMA 4 Industrial Joystick |
| Joystick Application | Precision Joystick Controller |
| Grip Style | Contoured |
| Mounting | Panel |
| Joystick Technology | Inductive (Noncontact) |
| Electrical Output | Analog Voltage |