CTI Electronics Corporation NEMA 4 Industrial Joystick with Dual Pushbuttons Model F1000-N34 Series

Description
Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts.
Description
Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model F1000-N34 Series is a NEMA 4/IP66 rated industrial joystick designed for durability in harsh environments. It features a black Delrin knob with a maximum deflection of 20 degrees and is equipped with dual momentary pushbuttons that are fully sealed and rated for 1 million actuations, utilizing gold contacts for reliability. The joystick includes a neoprene boot for added protection and comes with three switch wires and an 8-inch ribbon cable for connectivity. The mounting dimensions include a 1.280 square inch footprint, accommodating various installation needs. This joystick is suitable for applications requiring robust control in industrial settings.

Datasheet Summary
Powered by GS/AI

The Model F1000-N34 Series is a NEMA 4/IP66 rated industrial joystick designed for durability in harsh environments. It features a black Delrin knob with a maximum deflection of 20 degrees and is equipped with dual momentary pushbuttons that are fully sealed and rated for 1 million actuations, utilizing gold contacts for reliability. The joystick includes a neoprene boot for added protection and comes with three switch wires and an 8-inch ribbon cable for connectivity. The mounting dimensions include a 1.280 square inch footprint, accommodating various installation needs. This joystick is suitable for applications requiring robust control in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 Industrial Joystick with Dual Pushbuttons - Model F1000-N34 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 Industrial Joystick with Dual Pushbuttons
Model F1000-N34 Series
NEMA 4 Industrial Joystick with Dual Pushbuttons Model F1000-N34 Series
Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts.

Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Joysticks
Product Number Model F1000-N34 Series
Product Name NEMA 4 Industrial Joystick with Dual Pushbuttons
Joystick Application Precision Joystick Controller
Grip Style Left and Right Switch Handle
Handle Options Trigger or Pushbutton Handle
Mounting Panel
Joystick Technology Inductive (Noncontact)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Axis, Friction Hold, Hall Effect Joystick - JHS-F - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Grip Style Ball
Joystick Technology Hall Effect
View Details
K310 Platform Control System -  - Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Handle Options Trigger or Pushbutton Handle
Number of Axes 2-Axis Control
View Details
Maintained joystick switches / spring-return RK / NK - RK - Maintained joystick switches / spring-return - RK - Maintained joystick switches / spring-return joystick switches - RK-S-41-1ST8-2 -  - Schmersal Inc.
Specs
Connector Connector plug M12, 8-pole, (A-coding)
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
Joysticks - 8252603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Spring return
View Details