CTI Electronics Corporation NEMA 4X Industrial Mouse™ M9000 Series

Description
The workstation/desktop version of the Industrial Mouse® has an ergonomic; stainless steel NEMA 4X (IP66) sealed enclosure. This design is perfect for harsh or wet environments requiring rugged industrial mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). In addition to the three sealed computer mouse switches on the enclosure,the standard industrial computer mouse pointer offers a "point and click" button in the handle. The stainless steel enclosure with gasket sealed bottom plate has rubber feet and a sealed threaded hole allowing for easy securing to any work surface with just one screw. Options include industrial joystick knob, Serial, PS/2 or USB interface, and an optional bulkhead waterproof cable assembly for simple installation of the cable through metal cabinets.
Description
The workstation/desktop version of the Industrial Mouse® has an ergonomic; stainless steel NEMA 4X (IP66) sealed enclosure. This design is perfect for harsh or wet environments requiring rugged industrial mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). In addition to the three sealed computer mouse switches on the enclosure,the standard industrial computer mouse pointer offers a "point and click" button in the handle. The stainless steel enclosure with gasket sealed bottom plate has rubber feet and a sealed threaded hole allowing for easy securing to any work surface with just one screw. Options include industrial joystick knob, Serial, PS/2 or USB interface, and an optional bulkhead waterproof cable assembly for simple installation of the cable through metal cabinets.

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Industrial Mouse™ - M9000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4X Industrial Mouse™
M9000 Series
NEMA 4X Industrial Mouse™ M9000 Series
The workstation/desktop version of the Industrial Mouse® has an ergonomic; stainless steel NEMA 4X (IP66) sealed enclosure. This design is perfect for harsh or wet environments requiring rugged industrial mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). In addition to the three sealed computer mouse switches on the enclosure,the standard industrial computer mouse pointer offers a "point and click" button in the handle. The stainless steel enclosure with gasket sealed bottom plate has rubber feet and a sealed threaded hole allowing for easy securing to any work surface with just one screw. Options include industrial joystick knob, Serial, PS/2 or USB interface, and an optional bulkhead waterproof cable assembly for simple installation of the cable through metal cabinets.

The workstation/desktop version of the Industrial Mouse® has an ergonomic; stainless steel NEMA 4X (IP66) sealed enclosure. This design is perfect for harsh or wet environments requiring rugged industrial mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). In addition to the three sealed computer mouse switches on the enclosure,the standard industrial computer mouse pointer offers a "point and click" button in the handle. The stainless steel enclosure with gasket sealed bottom plate has rubber feet and a sealed threaded hole allowing for easy securing to any work surface with just one screw. Options include industrial joystick knob, Serial, PS/2 or USB interface, and an optional bulkhead waterproof cable assembly for simple installation of the cable through metal cabinets.

Supplier's Site

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number M9000 Series
Product Name NEMA 4X Industrial Mouse™
Device Type Joystick
Number of Buttons 3
Dimensions 8.04x4.5x1.6"
Applications General Purpose; Industrial / Factory Automation; Medical
Mounting Desktop
Unlock Full Specs
to access all available technical data