CTI Electronics Corporation NEMA 4/4X Sealed Industrial Keyboard with OrbitalMouse® KIO7000 Series

Description
The KIO7000 Series are NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These rugged keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style mouse pointer. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These ergonomic keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. This series is designed for continuous use in harsh environments; even while wearing gloves. The KIO7000 Series is available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66), or as OEM sub-assemblies. This series is also available as an illuminated keyboard; for areas with low level lighting.
Datasheet
Description
The KIO7000 Series are NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These rugged keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style mouse pointer. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These ergonomic keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. This series is designed for continuous use in harsh environments; even while wearing gloves. The KIO7000 Series is available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66), or as OEM sub-assemblies. This series is also available as an illuminated keyboard; for areas with low level lighting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4/4X Sealed Industrial Keyboard with OrbitalMouse® - KIO7000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4/4X Sealed Industrial Keyboard with OrbitalMouse®
KIO7000 Series
NEMA 4/4X Sealed Industrial Keyboard with OrbitalMouse® KIO7000 Series
The KIO7000 Series are NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These rugged keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style mouse pointer. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These ergonomic keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. This series is designed for continuous use in harsh environments; even while wearing gloves. The KIO7000 Series is available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66), or as OEM sub-assemblies. This series is also available as an illuminated keyboard; for areas with low level lighting.

The KIO7000 Series are NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These rugged keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style mouse pointer. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These ergonomic keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. This series is designed for continuous use in harsh environments; even while wearing gloves. The KIO7000 Series is available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66), or as OEM sub-assemblies. This series is also available as an illuminated keyboard; for areas with low level lighting.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIO7000 Series
Product Name NEMA 4/4X Sealed Industrial Keyboard with OrbitalMouse®
Applications Industrial; Marine (optional feature); Medical (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad; Pointing stick, joystick or pointer button; Orbital Mouse
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Touchpad
Additional Features Touchpad
Connection Cable
View Details