CTI Electronics Corporation NEMA 4X Panel Mount Industrial Keyboard with Industrial Mouse™ KIF8900 Series

Description
The KIF8900 Series are rugged, NEMA 4X (IP66) sealed panel mount keyboards with full 101/104 key functionality. The KIF8900 Series combines CTI's rugged, industrial keyboard with its original, full travel Industrial Mouse mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob,provides simple point and click operation. These panel mounted keyboards are compatible with all computers, no special software drivers required. CTI's panel mount keyboards are designed for continuous use in harsh environments; even while wearing gloves. These industrial keyboards and mouse pointers are mounted to a stainless steel plate that has threaded studs and a silicone gasket for mounting in a panel cutout from the top surface. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards with Industrial Mouse™ mouse pointers are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.
Description
The KIF8900 Series are rugged, NEMA 4X (IP66) sealed panel mount keyboards with full 101/104 key functionality. The KIF8900 Series combines CTI's rugged, industrial keyboard with its original, full travel Industrial Mouse mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob,provides simple point and click operation. These panel mounted keyboards are compatible with all computers, no special software drivers required. CTI's panel mount keyboards are designed for continuous use in harsh environments; even while wearing gloves. These industrial keyboards and mouse pointers are mounted to a stainless steel plate that has threaded studs and a silicone gasket for mounting in a panel cutout from the top surface. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards with Industrial Mouse™ mouse pointers are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet
Datasheet Summary
Powered by GS/AI

The KIF8900 Series is a NEMA 4X (IP66) rated panel mount industrial keyboard designed for use in harsh environments. It features a full 101/104 key layout and includes an Industrial Mouse,Ñ¢ for reliable pointing and clicking. The keyboard is constructed with a stainless steel plate and is equipped with threaded studs and a silicone gasket for secure mounting in panel cutouts. It supports both PS/2 and USB interfaces, with a default cable length of 9.5 feet. The keyboard is suitable for continuous use, even while wearing gloves, making it ideal for applications in food processing, medical laboratories, and machining factories. Various language options are available to accommodate different user needs.

Datasheet Summary
Powered by GS/AI

The KIF8900 Series is a NEMA 4X (IP66) rated panel mount industrial keyboard designed for use in harsh environments. It features a full 101/104 key layout and includes an Industrial Mouse,Ñ¢ for reliable pointing and clicking. The keyboard is constructed with a stainless steel plate and is equipped with threaded studs and a silicone gasket for secure mounting in panel cutouts. It supports both PS/2 and USB interfaces, with a default cable length of 9.5 feet. The keyboard is suitable for continuous use, even while wearing gloves, making it ideal for applications in food processing, medical laboratories, and machining factories. Various language options are available to accommodate different user needs.

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Panel Mount Industrial Keyboard with Industrial Mouse™ - KIF8900 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4X Panel Mount Industrial Keyboard with Industrial Mouse™
KIF8900 Series
NEMA 4X Panel Mount Industrial Keyboard with Industrial Mouse™ KIF8900 Series
The KIF8900 Series are rugged, NEMA 4X (IP66) sealed panel mount keyboards with full 101/104 key functionality. The KIF8900 Series combines CTI's rugged, industrial keyboard with its original, full travel Industrial Mouse mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob,provides simple point and click operation. These panel mounted keyboards are compatible with all computers, no special software drivers required. CTI's panel mount keyboards are designed for continuous use in harsh environments; even while wearing gloves. These industrial keyboards and mouse pointers are mounted to a stainless steel plate that has threaded studs and a silicone gasket for mounting in a panel cutout from the top surface. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards with Industrial Mouse™ mouse pointers are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.

The KIF8900 Series are rugged, NEMA 4X (IP66) sealed panel mount keyboards with full 101/104 key functionality. The KIF8900 Series combines CTI's rugged, industrial keyboard with its original, full travel Industrial Mouse mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob,provides simple point and click operation. These panel mounted keyboards are compatible with all computers, no special software drivers required. CTI's panel mount keyboards are designed for continuous use in harsh environments; even while wearing gloves. These industrial keyboards and mouse pointers are mounted to a stainless steel plate that has threaded studs and a silicone gasket for mounting in a panel cutout from the top surface. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards with Industrial Mouse™ mouse pointers are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIF8900 Series
Product Name NEMA 4X Panel Mount Industrial Keyboard with Industrial Mouse™
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Pointing stick, joystick or pointer button
Mounting Panel mounted
Enclosure / Adapter Material Steel
Key / Overlay Material Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KB-104U-MS-US-B-ND - DigiKey
Specs
Applications Commercial
Connection Cable
Interface USB
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
RS Components, Ltd.
Specs
Applications Scissors
Connection IR or other wireless connection
Interface USB; USB (Type A)
View Details