The KIF3000 Series are rugged, NEMA 4 (IP66) sealed industrial keyboards with full 101/104 key functionality. The KIF3000 Series combines CTI's rugged, industrial keyboard with its original, full travel Industrial Mouse mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer on the market. Models are compatible with all computers, no special software drivers required. These industrial keyboards are designed for continuous use in harsh environments; even while wearing gloves. The KIF3000 Series is packaged in heavy gauge anodized aluminum with a 2U panel height, and includes CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards).
| CTI Electronics Corporation | |
|---|---|
| Product Category | Industrial Keyboards |
| Product Number | KIF3000 Series |
| Product Name | NEMA 4 Sealed Industrial Keyboard |
| Applications | Industrial; Marine (optional feature); Point of sales or data entry (optional feature) |
| Additional Features | Pointing stick, joystick or pointer button |
| Mounting | Desktop keyboard; Rack drawer or rack mounted |
| Connection | Cable (optional feature) |
| Enclosure / Adapter Material | Steel |