CTI Electronics Corporation NEMA 4 Sealing OEM Industrial Keyboard KI9800 Series

Description
The KI9800 Series are full size, NEMA 4 (IP66) sealing keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. These rugged, OEM keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These OEM input devices are a perfect fit for custom panels, and are an excellent solution for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet
Description
The KI9800 Series are full size, NEMA 4 (IP66) sealing keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. These rugged, OEM keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These OEM input devices are a perfect fit for custom panels, and are an excellent solution for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 Sealing OEM Industrial Keyboard - KI9800 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 Sealing OEM Industrial Keyboard
KI9800 Series
NEMA 4 Sealing OEM Industrial Keyboard KI9800 Series
The KI9800 Series are full size, NEMA 4 (IP66) sealing keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. These rugged, OEM keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These OEM input devices are a perfect fit for custom panels, and are an excellent solution for use in wash down areas; such as food processing, medical laboratories and machining factories.

The KI9800 Series are full size, NEMA 4 (IP66) sealing keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. These rugged, OEM keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These OEM input devices are a perfect fit for custom panels, and are an excellent solution for use in wash down areas; such as food processing, medical laboratories and machining factories.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KI9800 Series
Product Name NEMA 4 Sealing OEM Industrial Keyboard
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad (optional feature); Pointing stick, joystick or pointer button (optional feature)
Mounting Panel mounted
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) - XKB-I105B-E4U5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted; Rack drawer or rack mounted
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 163360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Medical; Medical
Connection Cable
Interface USB; USB
View Details