The KI6000-BX Series are rugged, NEMA 4 (IP66) sealed, industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These illuminated keyboards are available with red or green backlighting with ten levels of user changeable intensity; with no need for external power. These backlit mini keyboards are packaged in a waterproof anodized aluminum enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These rugged industrial computer input devices are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.
| CTI Electronics Corporation | |
|---|---|
| Product Category | Industrial Keyboards |
| Product Number | KI6000-BX Series |
| Product Name | NEMA 4 Sealed Backlit Keyboard |
| Applications | Industrial; Marine (optional feature); Point of sales or data entry (optional feature) |
| Mounting | Desktop keyboard |
| Connection | Cable |
| Enclosure / Adapter Material | Steel |
| Key / Overlay Material | Elastomer |