CT Micro International Corporation Rotary Potentiometers, Rheostats - CT3023 CT3023

Description
Manufacturer: CT Micro International Corporation Win Source Part Number: 723074-CT3023 Manufacturer Homepage: www.ct-micro.com Reference case: DIP Reference Date Code: 15/17+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: CT Micro International Corporation Win Source Part Number: 723074-CT3023 Manufacturer Homepage: www.ct-micro.com Reference case: DIP Reference Date Code: 15/17+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - CT3023
723074-CT3023
Rotary Potentiometers, Rheostats - CT3023 723074-CT3023
Manufacturer: CT Micro International Corporation Win Source Part Number: 723074-CT3023 Manufacturer Homepage: www.ct-micro.com Reference case: DIP Reference Date Code: 15/17+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: CT Micro International Corporation
Win Source Part Number: 723074-CT3023
Manufacturer Homepage: www.ct-micro.com
Reference case: DIP
Reference Date Code: 15/17+
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 723074-CT3023
Product Name Rotary Potentiometers, Rheostats - CT3023
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - CAT5113ZI50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
22mm Potentiometer 800F PB - 800FP-POT3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 1000 ohms
View Details