Our quick, handheld, portable salt-conductivity meter; only for NaCl (Sodium Chloride) in water; cannot measure total salt content of a mixed substance, but can provide salt-conductivity of a Total Dissolved Solids sample.
The PAL-SALTmay be inserted directly into semi-solid foods, however, measurements may vary from more accurate dilution methods.
Measurement Range: 0.00 to 10.0% (g/100g) of salt concentration 5.0º to 100º C
Resolution: 0.01% for salt concentration 0.00 to 2.99%; 0.1% for salt concentration 3.0 to 10.0% 0.1ºC
Measurement Accuracy: Displayed value ± 0.05% (for salt concentration 0.00 to .99%); Relative precision ± less than 5% (for salt concentration of 1.00 to 10.0%) ±1ºC
Sample Temperature: 5 to 100°C
Ambient Temperature: 10 to 40° C
Sample volume: At least 0.6 ml
Measurement time: Approx. 3 seconds
Power supply: Two (2) AAA alkaline batteries
Battery Life: Approx. 8,000 measurements (when using alkaline batteries)
International Protection class: IP65
Dimensions and weight 55(W)×31(D)×109(H)mm
, 100g (main unit only)
Our quick, handheld, portable salt-conductivity meter; only for NaCl (Sodium Chloride) in water; cannot measure total salt content of a mixed substance, but can provide salt-conductivity of a Total Dissolved Solids sample.
The PAL-SALTmay be inserted directly into semi-solid foods, however, measurements may vary from more accurate dilution methods.
- Measurement Range: 0.00 to 10.0% (g/100g) of salt concentration 5.0º to 100º C
- Resolution: 0.01% for salt concentration 0.00 to 2.99%; 0.1% for salt concentration 3.0 to 10.0% 0.1ºC
- Measurement Accuracy: Displayed value ± 0.05% (for salt concentration 0.00 to .99%); Relative precision ± less than 5% (for salt concentration of 1.00 to 10.0%) ±1ºC
- Sample Temperature: 5 to 100°C
- Ambient Temperature: 10 to 40° C
- Sample volume: At least 0.6 ml
- Measurement time: Approx. 3 seconds
- Power supply: Two (2) AAA alkaline batteries
- Battery Life: Approx. 8,000 measurements (when using alkaline batteries)
- International Protection class: IP65
- Dimensions and weight 55(W)×31(D)×109(H)mm, 100g (main unit only)