CSC Scientific Company, Inc. Conductivity Method Salt Meter PAL-SALT Probe

Description
Our Probe model is very popular for quick measurements; however, be aware the accuracy is lower than our other salt meters – this is ideal for checking salinity levels in deli meats, fish roe, and other highly-salted foods. Measurement Range: 0.00 to 7.0% (g/100g) of salt concentration Resolution: 0.01% for salt concentration 0.00 to 1.99%; 0.1% for salt concentration 2.0 to 7.0% Measurement Accuracy: ± 0.01% (for salt concentration 0.00 to 2.0%); Relative precision ±5% (for salt concentration of 2.1 to 5.0%); Relative precision ±10% (5.1 to 7.0%) Measurement time: 3 seconds Power supply: Two (2) AAA alkaline batteries International Protection class: IP65 Dimensions and weight 5.5(W)×3.1(D)×10.9(H )cm, 100g (main unit only); Electrode probe 1.0×53cm (cable length: approx 40cm)
Description
Our Probe model is very popular for quick measurements; however, be aware the accuracy is lower than our other salt meters – this is ideal for checking salinity levels in deli meats, fish roe, and other highly-salted foods. Measurement Range: 0.00 to 7.0% (g/100g) of salt concentration Resolution: 0.01% for salt concentration 0.00 to 1.99%; 0.1% for salt concentration 2.0 to 7.0% Measurement Accuracy: ± 0.01% (for salt concentration 0.00 to 2.0%); Relative precision ±5% (for salt concentration of 2.1 to 5.0%); Relative precision ±10% (5.1 to 7.0%) Measurement time: 3 seconds Power supply: Two (2) AAA alkaline batteries International Protection class: IP65 Dimensions and weight 5.5(W)×3.1(D)×10.9(H )cm, 100g (main unit only); Electrode probe 1.0×53cm (cable length: approx 40cm)

Suppliers

Company
Product
Description
Supplier Links
Conductivity Method Salt Meter - PAL-SALT Probe - CSC Scientific Company, Inc.
Fairfax, VA, United States
Conductivity Method Salt Meter
PAL-SALT Probe
Conductivity Method Salt Meter PAL-SALT Probe
Our Probe model is very popular for quick measurements; however, be aware the accuracy is lower than our other salt meters – this is ideal for checking salinity levels in deli meats, fish roe, and other highly-salted foods. Measurement Range: 0.00 to 7.0% (g/100g) of salt concentration Resolution: 0.01% for salt concentration 0.00 to 1.99%; 0.1% for salt concentration 2.0 to 7.0% Measurement Accuracy: ± 0.01% (for salt concentration 0.00 to 2.0%); Relative precision ±5% (for salt concentration of 2.1 to 5.0%); Relative precision ±10% (5.1 to 7.0%) Measurement time: 3 seconds Power supply: Two (2) AAA alkaline batteries International Protection class: IP65 Dimensions and weight 5.5(W)×3.1(D)×10.9(H )cm, 100g (main unit only); Electrode probe 1.0×53cm (cable length: approx 40cm)

Our Probe model is very popular for quick measurements; however, be aware the accuracy is lower than our other salt meters – this is ideal for checking salinity levels in deli meats, fish roe, and other highly-salted foods.

  • Measurement Range: 0.00 to 7.0% (g/100g) of salt concentration
  • Resolution: 0.01% for salt concentration 0.00 to 1.99%; 0.1% for salt concentration 2.0 to 7.0%
  • Measurement Accuracy: ± 0.01% (for salt concentration 0.00 to 2.0%); Relative precision ±5% (for salt concentration of 2.1 to 5.0%); Relative precision ±10% (5.1 to 7.0%)
  • Measurement time: 3 seconds
  • Power supply: Two (2) AAA alkaline batteries
  • International Protection class: IP65
  • Dimensions and weight 5.5(W)×3.1(D)×10.9(H)cm, 100g (main unit only); Electrode probe 1.0×53cm (cable length: approx 40cm)
Supplier's Site

Technical Specifications

  CSC Scientific Company, Inc.
Product Category Conductivity and Resistivity Meters
Product Number PAL-SALT Probe
Product Name Conductivity Method Salt Meter
Water Quality Parameters Measures Conductivity / Dissolved Solids
Process Temp 41 to 212 F (5 to 100 C)
Form Factor Hand Held 
Features and Functionality Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Iron analyzer - Aztec AW633 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
View Details
Measurement - conductivity-resistivity - 159002026 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Conductivity Range 1 to 1000 µS/cm
View Details
pDS pH/Conductivity Meter - M6/PH - Myron L Company
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details