LEAD ACID BATTERY, 12V, 80AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:80Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:213.5mm; External Width:168.5mm; Weight:25.5kg RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 58AC7850 |
| Product Name | Lead Acid Battery, 12V, 80Ah; Battery Voltage Csb Battery Of America |
| Primary Batteries | Lead Acid |