CSB Energy Technology (Americas) Co., Ltd. Lead Acid Battery, 12V; Battery Voltage Csb Battery Of America UPS122406F2

Description
LEAD ACID BATTERY, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:98.6mm; External Width:51mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:98.6mm; External Width:51mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V; Battery Voltage Csb Battery Of America - 58AC7838 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V; Battery Voltage Csb Battery Of America
58AC7838
Lead Acid Battery, 12V; Battery Voltage Csb Battery Of America 58AC7838
LEAD ACID BATTERY, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:98.6mm; External Width:51mm; Pack Quantity:1 RoHS Compliant: NA

LEAD ACID BATTERY, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:98.6mm; External Width:51mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 58AC7838
Product Name Lead Acid Battery, 12V; Battery Voltage Csb Battery Of America
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Button Batteries - 1834293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir2050
Capacity 0.0800 ampere-hr
Width / Diameter 0.7874 inch (20 mm)
View Details