CSB Energy Technology (Americas) Co., Ltd. Lead Acid Battery, 12V; Battery Voltage Csb Battery Of America HR1227WF2

Description
LEAD ACID BATTERY, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:106.1mm; External Width:70mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:106.1mm; External Width:70mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V; Battery Voltage Csb Battery Of America - 58AC7831 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V; Battery Voltage Csb Battery Of America
58AC7831
Lead Acid Battery, 12V; Battery Voltage Csb Battery Of America 58AC7831
LEAD ACID BATTERY, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:106.1mm; External Width:70mm; Pack Quantity:1 RoHS Compliant: NA

LEAD ACID BATTERY, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:106.1mm; External Width:70mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 58AC7831
Product Name Lead Acid Battery, 12V; Battery Voltage Csb Battery Of America
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1414-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details