CSB Energy Technology (Americas) Co., Ltd. Lead Acid Battery, 12V, 94Ah; Battery Voltage Csb Battery Of America GPL12880

Description
LEAD ACID BATTERY, 12V, 94AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:94Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:213.6mm; External Width:169mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 94AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:94Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:213.6mm; External Width:169mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 94Ah; Battery Voltage Csb Battery Of America - 58AC7808 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 94Ah; Battery Voltage Csb Battery Of America
58AC7808
Lead Acid Battery, 12V, 94Ah; Battery Voltage Csb Battery Of America 58AC7808
LEAD ACID BATTERY, 12V, 94AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:94Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:213.6mm; External Width:169mm; Pack Quantity:1 RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 94AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:94Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:213.6mm; External Width:169mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 58AC7808
Product Name Lead Acid Battery, 12V, 94Ah; Battery Voltage Csb Battery Of America
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10193 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details