CSB Energy Technology (Americas) Co., Ltd. Lead Acid Battery, 6V, 7.2Ah; Battery Voltage Csb Battery Of America GP672

Description
LEAD ACID BATTERY, 6V, 7.2AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:151mm RoHS Compliant: NA
Description
LEAD ACID BATTERY, 6V, 7.2AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:151mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 6V, 7.2Ah; Battery Voltage Csb Battery Of America - 38C2198 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 6V, 7.2Ah; Battery Voltage Csb Battery Of America
38C2198
Lead Acid Battery, 6V, 7.2Ah; Battery Voltage Csb Battery Of America 38C2198
LEAD ACID BATTERY, 6V, 7.2AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:151mm RoHS Compliant: NA

LEAD ACID BATTERY, 6V, 7.2AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:151mm RoHS Compliant: NA

Supplier's Site
Battery -  - Radwell International
Willingboro, NJ, United States
Battery
Battery
CSB BATTERY Components GP672

CSB BATTERY Components GP672

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 38C2198
Product Name Lead Acid Battery, 6V, 7.2Ah; Battery Voltage Csb Battery Of America Battery
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10373 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 14 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details