CSB Energy Technology (Americas) Co., Ltd. Battery, Lead Acid, 12V; Battery Voltage Csb Battery Of America GP1272F2

Description
BATTERY, LEAD ACID, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:65mm; Pack Quantity:1RoHS Compliant: NA
Datasheet
Description
BATTERY, LEAD ACID, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:65mm; Pack Quantity:1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lead Acid, 12V; Battery Voltage Csb Battery Of America - 55M4234 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lead Acid, 12V; Battery Voltage Csb Battery Of America
55M4234
Battery, Lead Acid, 12V; Battery Voltage Csb Battery Of America 55M4234
BATTERY, LEAD ACID, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:65mm; Pack Quantity:1RoHS Compliant: NA

BATTERY, LEAD ACID, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:65mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55M4234
Product Name Battery, Lead Acid, 12V; Battery Voltage Csb Battery Of America
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Lead Acid Batteries - 6521446 - RS Components, Ltd.
Specs
Lead Acid Batteries Gel Cell Lead Acid; Gel
Capacity 41 ampere-hr
Width / Diameter 6.89 inch (175 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details