BATTERY, LEAD ACID, 12V, 26AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:26Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:174.2mm; Pack Quantity:1RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 38C2195 |
| Product Name | Battery, Lead Acid, 12V, 26Ah; Battery Voltage Csb Battery Of America |
| Primary Batteries | Lead Acid |