CSB Energy Technology (Americas) Co., Ltd. Evh Series 6 Cell 12 Volt Lead Acid Battery; Battery Voltage Csb Battery Of America EVH12150F2

Description
EVH Series 6 cell 12 volt lead acid battery; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:15Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:101.8mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
EVH Series 6 cell 12 volt lead acid battery; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:15Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:101.8mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evh Series 6 Cell 12 Volt Lead Acid Battery; Battery Voltage Csb Battery Of America - 27T6371 - Newark, An Avnet Company
Chicago, IL, United States
Evh Series 6 Cell 12 Volt Lead Acid Battery; Battery Voltage Csb Battery Of America
27T6371
Evh Series 6 Cell 12 Volt Lead Acid Battery; Battery Voltage Csb Battery Of America 27T6371
EVH Series 6 cell 12 volt lead acid battery; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:15Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:101.8mm; Pack Quantity:1 RoHS Compliant: NA

EVH Series 6 cell 12 volt lead acid battery; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:15Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:101.8mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 27T6371
Product Name Evh Series 6 Cell 12 Volt Lead Acid Battery; Battery Voltage Csb Battery Of America
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Lead Acid Batteries - 688351 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Medical, Security, General Purpose, Emergency Lighting, Fire
Voltage 12 volts
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details