Preface
This is the tenth edition of CSA W59, Welded steel construction. It supersedes the previous editions published in 2013, 2003, 1989, 1984, 1982, 1977, 1970, 1946, and 1940.
The following is a brief description of some of the most significant changes to the current edition of CSA W59:
a) Clause 3 has been revised to add several steels to the prequalified list.
b) Clause 5 has been updated to add clarification on the requirements related to hydrogen designators.
c) Clause 7 has been reworked to provide clarity on roles and responsibilities for welding inspection.
d) Clause 8 includes corrections related to terminology, equipment, and flaw length sizing. Calibration requirements have been revised to reflect digital instrumentation. Allowances for the use of an alternative ultrasonic technique and radiographic imaging systems have been added.
e) In Clause 10, all the figures have been reworked into a new format which arranges prequalified joint by joint type rather than by welding process.
f) As this Standard contains no commentary, various non-mandatory annexes have been included to generate a better understanding of certain aspects of welded steel construction. The annexes of the previous edition of this Standard have generally been reviewed for clarity. In addition
i) Annex W has been added to provide additional requirements for welding consumables, welded fabrication techniques, weld repairs, demand critical welds and welding inspection for seismic-force resisting system (SFRS) of structures.
ii) Annex X has been added to define an alternative ultrasonic examination technique for manual conventional and manual phased array ultrasound. New acceptance criteria were developed for equivalent sensitivity to the fixed attenuation (Clause 8.2) technique.
Scope
1.1
This Standard covers welding requirements for carbon and low-alloy welded steel construction, with the exception of those types listed in Clause 1.2.
Requirements that are essentially common to all such structures are covered in Clauses 3 to 10, while provisions applying specifically to statically-loaded structures and to cyclically-loaded structures are included in Clauses 11 and 12, respectively.
1.2
This Standard is not intended to apply to pressure vessels or to structures governed by special codes such as those of the American Petroleum Institute, the American Society of Mechanical Engineers, or the American Water Works Association.
1.3
This Standard includes provisions for the following:
a) shielded metal arc welding (SMAW);
b) submerged arc welding (SAW);
c) gas metal arc welding (GMAW);
d) gas tungsten arc welding (GTAW);
e) flux-cored arc welding (FCAW);
f) metal-cored arc welding (MCAW);
g) electroslag welding (ESW);
h) electrogas welding (EGW); and
i) stud welding (SW) processes.
1.4
The provisions of this Standard are not intended for use with steels having a specified minimum yield strength over 700 MPa (100 000 psi).
1.5
This Standard applies to the welding of base metals 3 mm (1/8 in) and thicker. In cases where base metals less than 3 mm (1/8 in) thick are to be welded to base metals 3 mm (1/8 in) and thicker, the requirements of AWS D1.3/AWS D1.3M and this Standard apply. In the case of any conflict between AWS D1.3/AWS D1.3M and this Standard, the requirements of this Standard govern.
Note: In cases where base metals less than 3 mm (1/8 in) thick are to be welded to base metals less than 3 mm (1/8 in), the requirements of AWS D1.3/AWS D1.3M may be appropriate.
1.6
This Standard does not address safety problems associated with welding and welding practices.
Note: CSA W117.2 addresses safety in welding, cutting, and allied processes, and should be followed in addition to any applicable workplace health and safety legislation in effect. It is the responsibility of the user of this Standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
1.7
This Standard does not address the welding of stainless steels. For welding of stainless steel, the provisions of AWS D1.6/AWS D1.6M may be used for the design of welded connections, prequalification, fabrication, and inspection.
Note: See CSA W47.1 for guidance related to the qualification of welding personnel and welding procedures for stainless steel.
1.8
This Standard does not address underwater welding activities.
1.9
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
1.10
The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | W59-18 |
| Product Name | Welded steel construction |