Preface
This is the first edition of the CSA SPE-900, Solar photovoltaic rooftop-installation
CSA Group acknowledges that the development of this Guideline was made possible, in part, by the financial support of the following:
(a) Axis Property
(b) BCHydro
(c) Hydro Quebec
(d) Manitoba Hydro
(e) Ontario Ministry of Energy
(f) SaskPower
Scope
1.1
There is a need in the Canadian marketplace for guidance on solar photovoltaic rooftop installation, as photovoltaic modules are not currently addressed in many of the building codes. This guideline is intended to outline best practices for rooftop solar photovoltaic systems by addressing the following:
(a) structural analysis of the building itself resulting from the solar photovoltaic system installation
(b) structural analysis of the solar photovoltaic racking
(c) flammability of rooftop solar photovoltaic mounting systems
(d) preventing water penetration of the roofing system due to the installation of a solar photovoltaic system
(e) climbing hazards associated with solar photovoltaic system installations
(f) avalanche hazards (due to snow and wind loads) associated with solar photovoltaic installation
(g) safe roof access for first responders (i.e., fire fighters) in the event of an emergency or maintenance personnel (e.g., electricians, window cleaners, or other service personnel)
1.2
This guideline is intended to be used by solar photovoltaic system designers, installers, system owners, local building officials, fire departments, insurers, project financiers, etc.
1.3
The values given in SI (metric) units are the standard. Any values given in parentheses are for information only.
1.4
This guideline addresses rooftop solar photovoltaic systems only. It is applicable to residential, institutional, commercial, and industrial (ICI) buildings with either flat roofs or pitched roofs. While the focus is on rooftop-mounted systems, some of the principles described herein can be applied to photovoltaic systems mounted to facades, carports, awnings, sound barriers, and other building structures. This guideline will also examine different roofing materials and systems, including membranes, standing-seam metal roofing, steel high-rib roofing, steel shingle, asphalt, tile, slate, cedar shakes, and green roofs. Lastly, it will take into consideration the structure itself, including the structural systems and type of building materials (e.g., wood-frame rafters and joists, prefabricated wood trusses, structural steel beams and joists, and other systems in steel, masonry, concrete, and wood).
1.5
It is important to note that this guideline does not address solar photovoltaic system electrical hazards, as these issues are addressed by the Canadian Electrical Code, Part I (CEC). However, this guideline does direct the user to the appropriate sections of the CEC as required. In addition, this guideline does not address building-integrated solar photovoltaic systems (BIPV).
1.6
Reference to the National Building Code of Canada (NBCC) implies the adopted versions of the National Building Code of Canada by provincial and regional authorities throughout Canada.
1.7
It is advisable to contact local municipalities (or building authority) to determine electrical and structural permit requirements for the installation of photovoltaic rooftop installations for the photovoltaic system and the building itself. Requirements for zoning, new developments, and photovoltaic design may vary.
1.8
In this guideline, "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the guideline; and "can" is used to express possibility or capability.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | SPE-900-13 |
| Product Name | Solar photovoltaic rooftop-installation best practices guideline |