Bridge infrastructure plays a critical role in enabling the safe and efficient movement of people and goods across the country. The 11th edition of CSA S6 Canadian Highway Bridge Design Code applies to the design, evaluation and structural rehabilitation design of fixed & movable highway bridges and establishes safety & reliability levels that are consistent across all jurisdictions in Canada.
CSA S6 makes it easier for consultants and the construction industry to respond to calls for proposals and supports the implementation of a national highway transportation system with agreed minimum standards and loadings for bridges on interprovincial highways.
This code is complemented by CSA S6.1-14, Commentary on CAN/CSA S6-14, Canadian Highway Bridge Design Code, which provides rationale and explanatory material for many of the clauses of this code.
Key Changes to CSA S6:
Section 4: Seismic Design
Section 5: Methods of Analysis
Section 6: Foundations and Geotechnical Systems
Section 12: Barriers and Highway Accessory Supports
Overview
Bridge infrastructure plays a critical role in enabling the safe and efficient movement of people and goods across the country. The 11th edition of CSA S6 Canadian Highway Bridge Design Code applies to the design, evaluation and structural rehabilitation design of fixed & movable highway bridges and establishes safety & reliability levels that are consistent across all jurisdictions in Canada.
CSA S6 makes it easier for consultants and the construction industry to respond to calls for proposals and supports the implementation of a national highway transportation system with agreed minimum standards and loadings for bridges on interprovincial highways.
This code is complemented by CSA S6.1-14, Commentary on CAN/CSA S6-14, Canadian Highway Bridge Design Code, which provides rationale and explanatory material for many of the clauses of this code.
Key Changes to CSA S6:
Section 4: Seismic Design
Section 6: Foundations and Geotechnical Systems
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | S6-14 |
| Product Name | Canadian Highway Bridge Design Code |