Preface This is the third edition of CSA N285.8, Technical requirements for in-service evaluation of zirconium alloy pressure tubes in CANDU reactors. It supersedes the previous editions, published in 2010 and 2005. This Standard specifies mandatory technical requirements and non-mandatory evaluation procedures for fitness-for-service assessments. Pressure tubes in Canadian CANDU® nuclear power plants are inspected in accordance with CSA N285.4, Periodic inspection of CANDU nuclear power plant components. When a detected flaw indication does not satisfy the criteria of acceptance by examination, or when pressure tube to calandria tube contact is detected or predicted, Clause 12 of CSA N285.4 permits a fitness-for-service assessment to determine acceptability. Also, Clause 12 of CSA N285.4 requires evaluation of the results of specified material property surveillance measurements. Note: CANDU (CANada Deuterium Uranium) is a registered trademark of Atomic Energy of Canada Limited. This Standard is one of a series of CSA N285 Standards that provide consistent rules for the design, fabrication, installation, inspection, and assessment of pressure-retaining systems and components in CANDU nuclear power plants. The series outlines requirements that are particularly applicable to nuclear power plants in Canada and references the appropriate requirements of the ASME Boiler and Pressure Vessel Code. Users of this Standard are reminded that the site selection, design, manufacture, construction, installation, commissioning, operation, and decommissioning of nuclear facilities in Canada are subject to the Nuclear Safety and Control Act and its Regulations. The Canadian Nuclear Safety Commission might impose additional requirements to those specified in this Standard. The CSA N-Series of Standards provides an interlinked set of requirements for the management of nuclear facilities and activities. CSA N286 provides overall direction to management to develop and implement sound management practices and controls, while the other CSA Group nuclear Standards provide technical requirements and guidance that support the management system. This Standard works in harmony with CSA N286 and does not duplicate the generic requirements of CSA N286; however, it may provide more specific direction for those requirements. This Standard consists of a mandatory main body and five non-mandatory annexes. The main body contains the mandatory rules and acceptance criteria for in-service evaluation of zirconium alloy pressure tubes in CANDU reactors. The non-mandatory annexes are as follows:
Annex A - Procedures for the evaluation of pressure tube flaws
Annex B - Procedures for the evaluation of pressure tube to calandria tube contact
Annex C - Procedures for the assessment of a reactor core
Annex D - Material properties and derived quantities
Annex E - Notification of in-service evaluation form
Annexes A to C contain evaluation procedures that may be used to demonstrate compliance with the acceptance criteria in the main body of the Standard. Annex D contains the material properties and derived quantities that are required when performing an evaluation in accordance with Annexes A to C. Annex E contains a form for providing notification of the evaluation to the authority having jurisdiction (AHJ). This Standard assumes that the typical evaluation process consists of a) pressure tube inspection b) evaluation of the inspection results c) documentation of the inspection results and evaluation d) notification of the AHJ regarding the inspection and evaluation e) acceptance by the AHJ of the disposition of pressure tubes prior to returning the reactor to service This Standard is based in part on fitness-for-service guidelines developed by a Technical Task Team formed by the CANDU Owners Group (COG). Scope 1.1 This Standard specifies the technical requirements for the owner/operator to ensure structural integrity of cold-worked Zr-2.5 wt% Nb alloy pressure tubes in operating CANDU reactors. Clause 13 of CSA N285.0/N285.6 Series requires that when in-service inspection results or material surveillance results do not satisfy the requirements of the original inspection program, a fitness-for-service evaluation must be performed in accordance with CSA N285.4 to demonstrate acceptance. The requirements of this Standard address the specific fitness-for-service evaluation requirements of CSA N285.4, Clause 12. 1.2 This Standard applies only to cold-worked Zr-2.5 wt% Nb alloy pressure tubes in operating CANDU reactors and to evaluation of the volumetric inspection results, pressure tube to calandria tube contact, and material surveillance measurements listed herein. The definition of pressure tube material types is provided in CSA N285.0/N285.6 Series. 1.3 This Standard does not apply to evaluation of pressure tube dimensional changes (other than pressure tube to calandria tube contact), material property surveillance measurements beyond those defined in CSA N285.4, or to other reactor types. This Standard does not apply to pressure tube materials other than cold-worked Zr-2.5 wt% Nb. 1.4 In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Preface
This is the third edition of CSA N285.8, Technical requirements for in-service evaluation of zirconium alloy pressure tubes in CANDU reactors. It supersedes the previous editions, published in 2010 and 2005.
This Standard specifies mandatory technical requirements and non-mandatory evaluation procedures for fitness-for-service assessments. Pressure tubes in Canadian CANDU® nuclear power plants are inspected in accordance with CSA N285.4, Periodic inspection of CANDU nuclear power plant components. When a detected flaw indication does not satisfy the criteria of acceptance by examination, or when pressure tube to calandria tube contact is detected or predicted, Clause 12 of CSA N285.4 permits a fitness-for-service assessment to determine acceptability. Also, Clause 12 of CSA N285.4 requires evaluation of the results of specified material property surveillance measurements.
Note: CANDU (CANada Deuterium Uranium) is a registered trademark of Atomic Energy of Canada Limited.
This Standard is one of a series of CSA N285 Standards that provide consistent rules for the design, fabrication, installation, inspection, and assessment of pressure-retaining systems and components in CANDU nuclear power plants. The series outlines requirements that are particularly applicable to nuclear power plants in Canada and references the appropriate requirements of the ASME Boiler and Pressure Vessel Code. Users of this Standard are reminded that the site selection, design, manufacture, construction, installation, commissioning, operation, and decommissioning of nuclear facilities in Canada are subject to the Nuclear Safety and Control Act and its Regulations. The Canadian Nuclear Safety Commission might impose additional requirements to those specified in this Standard.
The CSA N-Series of Standards provides an interlinked set of requirements for the management of nuclear facilities and activities. CSA N286 provides overall direction to management to develop and implement sound management practices and controls, while the other CSA Group nuclear Standards provide technical requirements and guidance that support the management system. This Standard works in harmony with CSA N286 and does not duplicate the generic requirements of CSA N286; however, it may provide more specific direction for those requirements.
This Standard consists of a mandatory main body and five non-mandatory annexes. The main body contains the mandatory rules and acceptance criteria for in-service evaluation of zirconium alloy pressure tubes in CANDU reactors. The non-mandatory annexes are as follows:
- Annex A - Procedures for the evaluation of pressure tube flaws
- Annex B - Procedures for the evaluation of pressure tube to calandria tube contact
- Annex C - Procedures for the assessment of a reactor core
- Annex D - Material properties and derived quantities
- Annex E - Notification of in-service evaluation form
Annexes A to C contain evaluation procedures that may be used to demonstrate compliance with the acceptance criteria in the main body of the Standard. Annex D contains the material properties and derived quantities that are required when performing an evaluation in accordance with Annexes A to C. Annex E contains a form for providing notification of the evaluation to the authority having jurisdiction (AHJ).
This Standard assumes that the typical evaluation process consists of
a) pressure tube inspection
b) evaluation of the inspection results
c) documentation of the inspection results and evaluation
d) notification of the AHJ regarding the inspection and evaluation
e) acceptance by the AHJ of the disposition of pressure tubes prior to returning the reactor to service
This Standard is based in part on fitness-for-service guidelines developed by a Technical Task Team formed by the CANDU Owners Group (COG).
Scope
1.1
This Standard specifies the technical requirements for the owner/operator to ensure structural integrity of cold-worked Zr-2.5 wt% Nb alloy pressure tubes in operating CANDU reactors. Clause 13 of CSA N285.0/N285.6 Series requires that when in-service inspection results or material surveillance results do not satisfy the requirements of the original inspection program, a fitness-for-service evaluation must be performed in accordance with CSA N285.4 to demonstrate acceptance. The requirements of this Standard address the specific fitness-for-service evaluation requirements of CSA N285.4, Clause 12.
1.2
This Standard applies only to cold-worked Zr-2.5 wt% Nb alloy pressure tubes in operating CANDU reactors and to evaluation of the volumetric inspection results, pressure tube to calandria tube contact, and material surveillance measurements listed herein. The definition of pressure tube material types is provided in CSA N285.0/N285.6 Series.
1.3
This Standard does not apply to evaluation of pressure tube dimensional changes (other than pressure tube to calandria tube contact), material property surveillance measurements beyond those defined in CSA N285.4, or to other reactor types. This Standard does not apply to pressure tube materials other than cold-worked Zr-2.5 wt% Nb.
1.4
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.