ISO/TS 7849-2:2009 gives basic requirements for a reproducible method for the determination of the sound power level of the noise emitted by machinery or equipment by using surface vibration measurements, together with the knowledge of the machinery specific sound radiation factor in the frequency bands. The method is only applicable to noise which is emitted by vibrating surfaces of solid structures and not to noise generated aerodynamically.
This vibration measurement method is especially applicable in cases where accurate direct airborne noise measurements, e.g. as specified in ISO 3746, ISO 3747, and ISO 9614 (all parts), are not possible because of high background noise or other parasitic environmental interferences; or, if a distinction is required between the total radiated sound power and its structure vibration generated component.
The methods described in ISO/TS 7849-2:2009 apply mainly to processes that are stationary with respect to time.
Recommendations on the selection of frequency bands are given in an annex.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO/TS 7849-2:2009 |
| Product Name | Acoustics - Determination of airborne sound power levels emitted by machinery using vibration measurement - Part 2: Engineering method including determination of the adequate radiation factor |