ISO/TS 21268-2:2007 specifies a test providing information on leaching of soil and soil materials under the experimental conditions specified hereafter, and particularly at a liquid to solid ratio of 10 l/kg dry matter. It applies to soil and soil material with a particle size less than or equal to 4 mm.
ISO/TS 21268-2:2007 has been developed to measure the release of inorganic and organic constituents from soil and soil material and the ecotoxicological effects of eluates with respect to micro-organisms, fauna and flora. The test is not suitable for constituents that are volatile under ambient conditions. For ecotoxicological testing, see ISO 15799.
The test procedure specified in ISO/TS 21268-2:2007 produces eluates, which are subsequently characterised by existing physical, chemical and ecotoxicological standard methods.
This test is mainly aimed at being used for routine and control purposes, and it cannot be used alone to describe all leaching properties of a soil. Additional leaching tests are needed for that extended goal. ISO/TS 21268-2:2007 does not address issues related to health and safety. It only determines the leaching properties.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO/TS 21268-2:2007 |
| Product Name | Soil quality - Leaching procedures for subsequent chemical and ecotoxicological testing of soil and soil materials - Part 2: Batch test using a liquid to solid ratio of 10 l/kg dry matter |