ISO/TS 11619:2014 specifies the requirements for flexible thermoplastic polyurethane tubing conveying compressed air, for use in the ambient temperature range from 23 °C to 60 °C, in sizes from 3 mm to 12 mm outside diameter. Working pressure depends on the tube size and the service temperature. Tubing may be used with push on connectors which are specified in ISO 14743.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO/TS 11619:2014 |
| Product Name | Polyurethane tubing for use primarily in pneumatic installations - Dimensions and specification |