CSA Group Test code for machine tools - Part 8: Vibrations ISO/TR 230-8:2010

Description
ISO/TR 230-8:2010 is concerned with the different types of vibration that can occur between the tool-holding part and the workpiece-holding part of a machine tool. (For simplicity, these will generally be referred to as “tool” and “workpiece”, respectively.) These are vibrations that can adversely influence the production of both an acceptable surface finish and an accurate workpiece. It is not aimed primarily at those who have expertise in vibration analysis and who routinely carry out such work in research and development environments. It does not, therefore, replace standard textbooks on the subject.. It is, however, intended for manufacturers and users alike with general engineering knowledge in order to enhance their understanding of the causes of vibration by providing an overview of the relevant background theory. It also provides basic measurement procedures for evaluating certain types of vibration problems that can beset a machine tool: vibrations occurring as a result of mechanical unbalance; vibrations generated by the operation of the machine's linear slides; vibrations transmitted to the machine by external forces; vibrations generated by the cutting process including self-excited vibrations (chatter). Additionally, this report discusses the application of artificial vibration excitation for the purpose of structural analysis.
Description
ISO/TR 230-8:2010 is concerned with the different types of vibration that can occur between the tool-holding part and the workpiece-holding part of a machine tool. (For simplicity, these will generally be referred to as “tool” and “workpiece”, respectively.) These are vibrations that can adversely influence the production of both an acceptable surface finish and an accurate workpiece. It is not aimed primarily at those who have expertise in vibration analysis and who routinely carry out such work in research and development environments. It does not, therefore, replace standard textbooks on the subject.. It is, however, intended for manufacturers and users alike with general engineering knowledge in order to enhance their understanding of the causes of vibration by providing an overview of the relevant background theory. It also provides basic measurement procedures for evaluating certain types of vibration problems that can beset a machine tool: vibrations occurring as a result of mechanical unbalance; vibrations generated by the operation of the machine's linear slides; vibrations transmitted to the machine by external forces; vibrations generated by the cutting process including self-excited vibrations (chatter). Additionally, this report discusses the application of artificial vibration excitation for the purpose of structural analysis.

Suppliers

Company
Product
Description
Supplier Links
Test code for machine tools - Part 8: Vibrations - ISO/TR 230-8:2010 - CSA Group
Toronto, Ontario, Canada
Test code for machine tools - Part 8: Vibrations
ISO/TR 230-8:2010
Test code for machine tools - Part 8: Vibrations ISO/TR 230-8:2010
ISO/TR 230-8:2010 is concerned with the different types of vibration that can occur between the tool-holding part and the workpiece-holding part of a machine tool. (For simplicity, these will generally be referred to as “tool” and “workpiece”, respectively.) These are vibrations that can adversely influence the production of both an acceptable surface finish and an accurate workpiece. It is not aimed primarily at those who have expertise in vibration analysis and who routinely carry out such work in research and development environments. It does not, therefore, replace standard textbooks on the subject.. It is, however, intended for manufacturers and users alike with general engineering knowledge in order to enhance their understanding of the causes of vibration by providing an overview of the relevant background theory. It also provides basic measurement procedures for evaluating certain types of vibration problems that can beset a machine tool: vibrations occurring as a result of mechanical unbalance; vibrations generated by the operation of the machine's linear slides; vibrations transmitted to the machine by external forces; vibrations generated by the cutting process including self-excited vibrations (chatter). Additionally, this report discusses the application of artificial vibration excitation for the purpose of structural analysis.

ISO/TR 230-8:2010 is concerned with the different types of vibration that can occur between the tool-holding part and the workpiece-holding part of a machine tool. (For simplicity, these will generally be referred to as “tool” and “workpiece”, respectively.) These are vibrations that can adversely influence the production of both an acceptable surface finish and an accurate workpiece.

It is not aimed primarily at those who have expertise in vibration analysis and who routinely carry out such work in research and development environments. It does not, therefore, replace standard textbooks on the subject.. It is, however, intended for manufacturers and users alike with general engineering knowledge in order to enhance their understanding of the causes of vibration by providing an overview of the relevant background theory.

It also provides basic measurement procedures for evaluating certain types of vibration problems that can beset a machine tool:

  • vibrations occurring as a result of mechanical unbalance;
  • vibrations generated by the operation of the machine's linear slides;
  • vibrations transmitted to the machine by external forces;
  • vibrations generated by the cutting process including self-excited vibrations (chatter).

Additionally, this report discusses the application of artificial vibration excitation for the purpose of structural analysis.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO/TR 230-8:2010
Product Name Test code for machine tools - Part 8: Vibrations
Unlock Full Specs
to access all available technical data

Similar Products