CSA Group Information technology - Document description and processing languages - DSSSL library for complex compositions ISO/IEC TR 19758:2003

Description
ISO/IEC TR 19758:2003 provides a DSSSL (ISO/IEC 10179:1996) library that makes it feasible to describe DSSSL specification for documents described by SGML (ISO 8879:1986) or XML (Extensible Markup Language). The library can deal with some complex compositions programmed by a number of complicated DSSSL specification statements. Those compositions consist of the formatting objects: paper size, paper placement, unit, basic composition style, font, character size, headline, page number, note, inlinenote, emphasizing mark, superscript/subscrip t, word-length adjustment, character space adjustment, clause, list, table, heading, ruby, paragraph indentation, score, rule, and inline. The DSSSL library contains the simple parameter data and the four files: full parameter generator; function set; page model set; flow object construction rules. Their actual data are specified in ISO/IEC TR 19758:2003.
Description
ISO/IEC TR 19758:2003 provides a DSSSL (ISO/IEC 10179:1996) library that makes it feasible to describe DSSSL specification for documents described by SGML (ISO 8879:1986) or XML (Extensible Markup Language). The library can deal with some complex compositions programmed by a number of complicated DSSSL specification statements. Those compositions consist of the formatting objects: paper size, paper placement, unit, basic composition style, font, character size, headline, page number, note, inlinenote, emphasizing mark, superscript/subscrip t, word-length adjustment, character space adjustment, clause, list, table, heading, ruby, paragraph indentation, score, rule, and inline. The DSSSL library contains the simple parameter data and the four files: full parameter generator; function set; page model set; flow object construction rules. Their actual data are specified in ISO/IEC TR 19758:2003.

Suppliers

Company
Product
Description
Supplier Links
Information technology - Document description and processing languages - DSSSL library for complex compositions - ISO/IEC TR 19758:2003 - CSA Group
Toronto, Ontario, Canada
Information technology - Document description and processing languages - DSSSL library for complex compositions
ISO/IEC TR 19758:2003
Information technology - Document description and processing languages - DSSSL library for complex compositions ISO/IEC TR 19758:2003
ISO/IEC TR 19758:2003 provides a DSSSL (ISO/IEC 10179:1996) library that makes it feasible to describe DSSSL specification for documents described by SGML (ISO 8879:1986) or XML (Extensible Markup Language). The library can deal with some complex compositions programmed by a number of complicated DSSSL specification statements. Those compositions consist of the formatting objects: paper size, paper placement, unit, basic composition style, font, character size, headline, page number, note, inlinenote, emphasizing mark, superscript/subscrip t, word-length adjustment, character space adjustment, clause, list, table, heading, ruby, paragraph indentation, score, rule, and inline. The DSSSL library contains the simple parameter data and the four files: full parameter generator; function set; page model set; flow object construction rules. Their actual data are specified in ISO/IEC TR 19758:2003.

ISO/IEC TR 19758:2003 provides a DSSSL (ISO/IEC 10179:1996) library that makes it feasible to describe DSSSL specification for documents described by SGML (ISO 8879:1986) or XML (Extensible Markup Language).

The library can deal with some complex compositions programmed by a number of complicated DSSSL specification statements. Those compositions consist of the formatting objects: paper size, paper placement, unit, basic composition style, font, character size, headline, page number, note, inlinenote, emphasizing mark, superscript/subscript, word-length adjustment, character space adjustment, clause, list, table, heading, ruby, paragraph indentation, score, rule, and inline.

The DSSSL library contains the simple parameter data and the four files:

  • full parameter generator;
  • function set;
  • page model set;
  • flow object construction rules.

Their actual data are specified in ISO/IEC TR 19758:2003.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO/IEC TR 19758:2003
Product Name Information technology - Document description and processing languages - DSSSL library for complex compositions
Unlock Full Specs
to access all available technical data

Similar Products