CSA Group Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz ISO/IEC TR 18047-3:2011

Description
ISO/IEC TR 18047-3:2011 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-3, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This can, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case. ISO/IEC TR 18047-3:2011 includes the following interrogator and tag conformance parameters: mode-specific conformance parameters including nominal values and tolerances; parameters that apply directly affecting system functionality and inter-operability. ISO/IEC TR 18047-3:2011 does not include the following: parameters that are already included in regulatory test requirements; high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962).
Description
ISO/IEC TR 18047-3:2011 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-3, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This can, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case. ISO/IEC TR 18047-3:2011 includes the following interrogator and tag conformance parameters: mode-specific conformance parameters including nominal values and tolerances; parameters that apply directly affecting system functionality and inter-operability. ISO/IEC TR 18047-3:2011 does not include the following: parameters that are already included in regulatory test requirements; high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962).

Suppliers

Company
Product
Description
Supplier Links
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz - ISO/IEC TR 18047-3:2011 - CSA Group
Toronto, Ontario, Canada
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz
ISO/IEC TR 18047-3:2011
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz ISO/IEC TR 18047-3:2011
ISO/IEC TR 18047-3:2011 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-3, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This can, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case. ISO/IEC TR 18047-3:2011 includes the following interrogator and tag conformance parameters: mode-specific conformance parameters including nominal values and tolerances; parameters that apply directly affecting system functionality and inter-operability. ISO/IEC TR 18047-3:2011 does not include the following: parameters that are already included in regulatory test requirements; high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962).

ISO/IEC TR 18047-3:2011 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-3, but does not apply to the testing of conformity with regulatory or similar requirements.

The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This can, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case.

ISO/IEC TR 18047-3:2011 includes the following interrogator and tag conformance parameters:

  • mode-specific conformance parameters including nominal values and tolerances;
  • parameters that apply directly affecting system functionality and inter-operability.

ISO/IEC TR 18047-3:2011 does not include the following:

  • parameters that are already included in regulatory test requirements;
  • high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962).
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO/IEC TR 18047-3:2011
Product Name Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz
Unlock Full Specs
to access all available technical data

Similar Products