CSA Group Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures ISO/IEC 7816-12:2005

Description
ISO/IEC 7816-12:2005 specifies the operating conditions of an integrated circuit card that provides a USB interface. An integrated circuit card with a USB interface is named USB-ICC. ISO/IEC 7816-12:2005 specifies the electrical conditions when a USB-ICC is operated by an interface device - for those contact fields that are not used, when the USB interface is applied; the USB standard descriptors and the USB-ICC class specific descriptor; the data transfer between host and USB-ICC using bulk transfers or control transfers; the control transfers which allow two different protocols named version A and version B; the (optional) interrupt transfers to indicate asynchronous events; status and error conditions. ISO/IEC 7816-12:2005 provides two protocols for control transfers. This is to support the protocol T=0 (version A) or to use the transfer on APDU level (version B). ISO/IEC 7816-12:2005 provides the state diagrams for the USB-ICC for each of the transfers (bulk transfers, control transfers version A and version B). Examples of possible sequences which the USB-ICC must be able to handle are given in an informative annex.
Description
ISO/IEC 7816-12:2005 specifies the operating conditions of an integrated circuit card that provides a USB interface. An integrated circuit card with a USB interface is named USB-ICC. ISO/IEC 7816-12:2005 specifies the electrical conditions when a USB-ICC is operated by an interface device - for those contact fields that are not used, when the USB interface is applied; the USB standard descriptors and the USB-ICC class specific descriptor; the data transfer between host and USB-ICC using bulk transfers or control transfers; the control transfers which allow two different protocols named version A and version B; the (optional) interrupt transfers to indicate asynchronous events; status and error conditions. ISO/IEC 7816-12:2005 provides two protocols for control transfers. This is to support the protocol T=0 (version A) or to use the transfer on APDU level (version B). ISO/IEC 7816-12:2005 provides the state diagrams for the USB-ICC for each of the transfers (bulk transfers, control transfers version A and version B). Examples of possible sequences which the USB-ICC must be able to handle are given in an informative annex.

Suppliers

Company
Product
Description
Supplier Links
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures - ISO/IEC 7816-12:2005 - CSA Group
Toronto, Ontario, Canada
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures
ISO/IEC 7816-12:2005
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures ISO/IEC 7816-12:2005
ISO/IEC 7816-12:2005 specifies the operating conditions of an integrated circuit card that provides a USB interface. An integrated circuit card with a USB interface is named USB-ICC. ISO/IEC 7816-12:2005 specifies the electrical conditions when a USB-ICC is operated by an interface device - for those contact fields that are not used, when the USB interface is applied; the USB standard descriptors and the USB-ICC class specific descriptor; the data transfer between host and USB-ICC using bulk transfers or control transfers; the control transfers which allow two different protocols named version A and version B; the (optional) interrupt transfers to indicate asynchronous events; status and error conditions. ISO/IEC 7816-12:2005 provides two protocols for control transfers. This is to support the protocol T=0 (version A) or to use the transfer on APDU level (version B). ISO/IEC 7816-12:2005 provides the state diagrams for the USB-ICC for each of the transfers (bulk transfers, control transfers version A and version B). Examples of possible sequences which the USB-ICC must be able to handle are given in an informative annex.

ISO/IEC 7816-12:2005 specifies the operating conditions of an integrated circuit card that provides a USB interface. An integrated circuit card with a USB interface is named USB-ICC.

ISO/IEC 7816-12:2005 specifies

  • the electrical conditions when a USB-ICC is operated by an interface device - for those contact fields that are not used, when the USB interface is applied;
  • the USB standard descriptors and the USB-ICC class specific descriptor;
  • the data transfer between host and USB-ICC using bulk transfers or control transfers;
  • the control transfers which allow two different protocols named version A and version B;
  • the (optional) interrupt transfers to indicate asynchronous events;
  • status and error conditions.

ISO/IEC 7816-12:2005 provides two protocols for control transfers. This is to support the protocol T=0 (version A) or to use the transfer on APDU level (version B). ISO/IEC 7816-12:2005 provides the state diagrams for the USB-ICC for each of the transfers (bulk transfers, control transfers version A and version B). Examples of possible sequences which the USB-ICC must be able to handle are given in an informative annex.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO/IEC 7816-12:2005
Product Name Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures
Unlock Full Specs
to access all available technical data

Similar Products