ISO/IEC 33020:2015 defines a process measurement framework that supports the assessment of process capability, in accordance with the requirements of ISO/IEC 33003. The process measurement framework provides a schema that can be used to construct a process assessment model conformant with ISO/IEC 33004 which can be used in the performance of assessment of process capability according to the requirements of ISO/IEC 33002. In the context of this and related standards, process capability is a process quality characteristic related to the ability of a process to consistently meet current or projected business goals.
The process measurement frameworks defined in ISO/IEC 33020:2015 form a structure which
a) facilitates self-assessment,
b) provides a basis for use in process improvement and process quality determination,
c) is applicable across all application domains and sizes of organization,
d) produces a set of process (capability) attribute ratings (process profile), and
e) derives a process capability level.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO/IEC 33020:2015 |
| Product Name | Information technology - Process assessment - Process measurement framework for assessment of process capability |