ISO/IEC 29173-1:2012 defines an interface protocol between a device driver of a mobile AIDC application platform and a mobile RFID interrogator within a mobile AIDC terminal. It is intended that ISO/IEC 29173-1:2012 be implemented in both the device driver of a mobile AIDC application platform and the mobile RFID interrogator.
Without this standard protocol, manufacturers of mobile RFID interrogators would likely develop multiple mobile RFID interrogator device drivers for different mobile AIDC application platforms. Moreover, they also would likely develop a proprietary interface protocol between the mobile AIDC application platform and the mobile RFID interrogator. On the other hand, if both the mobile AIDC application platform and the Mobile RFID interrogator developers follow this standardized mobile RFID interrogator device protocol, various independent products will be mutually interoperable without extra costs.
In accordance with the ISO/IEC 18000-63 type C RFID air interface, ISO/IEC 29173-1:2012 includes:
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO/IEC 29173-1:2012 |
| Product Name | Information technology - Mobile item identification and management - Part 1: Mobile RFID interrogator device protocol for ISO/IEC 18000-63 Type C |