CSA Group Information technology - Multimedia application format (MPEG-A) - Part 11: Stereoscopic video application format ISO/IEC 23000-11:2009

Description
ISO/IEC 23000-11:2009 specifies a file format which is capable of storage, interchange, management, editing, and presentation of stereoscopic video contents based on the ISO base media file format. ISO/IEC 23000-11:2009 specifies the following: the file type brand for stereoscopic video contents; four stereoscopic video contents composition types, which are widely used and suitable for the 3D mobile display; the file structure, which is capable of storage with a single video track or two video tracks for stereoscopic contents; the stereoscopic video media information, which includes the visual type information of signaling stereoscopic content composition types, and the stereo_mono_change information for the identification of each fragment in stereo-monoscopic mixed contents; the stereoscopic camera and display information, which provides camera, display and visual safety information for stereoscopic contents; the track reference type, which tells the track of indicating primary and secondary view sequences in case of using two video tracks for stereoscopic contents; the item location, which provides a location of stereoscopic fragments in stereoscopic video contents. ISO/IEC 23000-11:2009 provides the overall structure for storing pure stereoscopic video contents and also stereo-monoscopic mixed contents with the stereoscopic-related information in mobile environments.
Description
ISO/IEC 23000-11:2009 specifies a file format which is capable of storage, interchange, management, editing, and presentation of stereoscopic video contents based on the ISO base media file format. ISO/IEC 23000-11:2009 specifies the following: the file type brand for stereoscopic video contents; four stereoscopic video contents composition types, which are widely used and suitable for the 3D mobile display; the file structure, which is capable of storage with a single video track or two video tracks for stereoscopic contents; the stereoscopic video media information, which includes the visual type information of signaling stereoscopic content composition types, and the stereo_mono_change information for the identification of each fragment in stereo-monoscopic mixed contents; the stereoscopic camera and display information, which provides camera, display and visual safety information for stereoscopic contents; the track reference type, which tells the track of indicating primary and secondary view sequences in case of using two video tracks for stereoscopic contents; the item location, which provides a location of stereoscopic fragments in stereoscopic video contents. ISO/IEC 23000-11:2009 provides the overall structure for storing pure stereoscopic video contents and also stereo-monoscopic mixed contents with the stereoscopic-related information in mobile environments.

Suppliers

Company
Product
Description
Supplier Links
Information technology - Multimedia application format (MPEG-A) - Part 11: Stereoscopic video application format - ISO/IEC 23000-11:2009 - CSA Group
Toronto, Ontario, Canada
Information technology - Multimedia application format (MPEG-A) - Part 11: Stereoscopic video application format
ISO/IEC 23000-11:2009
Information technology - Multimedia application format (MPEG-A) - Part 11: Stereoscopic video application format ISO/IEC 23000-11:2009
ISO/IEC 23000-11:2009 specifies a file format which is capable of storage, interchange, management, editing, and presentation of stereoscopic video contents based on the ISO base media file format. ISO/IEC 23000-11:2009 specifies the following: the file type brand for stereoscopic video contents; four stereoscopic video contents composition types, which are widely used and suitable for the 3D mobile display; the file structure, which is capable of storage with a single video track or two video tracks for stereoscopic contents; the stereoscopic video media information, which includes the visual type information of signaling stereoscopic content composition types, and the stereo_mono_change information for the identification of each fragment in stereo-monoscopic mixed contents; the stereoscopic camera and display information, which provides camera, display and visual safety information for stereoscopic contents; the track reference type, which tells the track of indicating primary and secondary view sequences in case of using two video tracks for stereoscopic contents; the item location, which provides a location of stereoscopic fragments in stereoscopic video contents. ISO/IEC 23000-11:2009 provides the overall structure for storing pure stereoscopic video contents and also stereo-monoscopic mixed contents with the stereoscopic-related information in mobile environments.

ISO/IEC 23000-11:2009 specifies a file format which is capable of storage, interchange, management, editing, and presentation of stereoscopic video contents based on the ISO base media file format.

ISO/IEC 23000-11:2009 specifies the following:

  • the file type brand for stereoscopic video contents;
  • four stereoscopic video contents composition types, which are widely used and suitable for the 3D mobile display;
  • the file structure, which is capable of storage with a single video track or two video tracks for stereoscopic contents;
  • the stereoscopic video media information, which includes the visual type information of signaling stereoscopic content composition types, and the stereo_mono_change information for the identification of each fragment in stereo-monoscopic mixed contents;
  • the stereoscopic camera and display information, which provides camera, display and visual safety information for stereoscopic contents;
  • the track reference type, which tells the track of indicating primary and secondary view sequences in case of using two video tracks for stereoscopic contents;
  • the item location, which provides a location of stereoscopic fragments in stereoscopic video contents.

ISO/IEC 23000-11:2009 provides the overall structure for storing pure stereoscopic video contents and also stereo-monoscopic mixed contents with the stereoscopic-related information in mobile environments.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO/IEC 23000-11:2009
Product Name Information technology - Multimedia application format (MPEG-A) - Part 11: Stereoscopic video application format
Unlock Full Specs
to access all available technical data

Similar Products