CSA Group Information technology - Data interchange on 90 mm optical disk cartridges - Capacity: 2,3 Gbytes per cartridge ISO/IEC 22533:2005

Description
ISO/IEC 22533:2005 defines the characteristics of 90 mm Optical Disk Cartridges (ODC) with a capacity of 2,3 GB per cartridge. It specifies only Type R/W for 2 048-byte sectors of such cartridge. Type R/W provides for data to be written, read and erased many times over the entire recording surface of the disk using the thermo-magnetic and magneto-optical effects. It is also referred to as "fully rewritable". ISO/IEC 22533:2005 provides for 2 048-byte sectors only. All sectors on a disk are of the same size. ISO/IEC 22533:2005 specifies: the conditions for conformance testing and the Reference Drive; the environments in which the cartridges are to be operated and stored; the mechanical and physical characteristics of the cartridge, so as to provide mechanical interchange ability between data processing systems; the format of the information on the disk, both embossed and user-written, including the physical disposition of the tracks and sectors, the error correction codes and the modulation method used; the characteristics of the embossed information on the disk; the magneto-optical characteristics of the disk, enabling processing systems to write data onto the disk; the minimum quality of user-written data on the disk, enabling data processing systems to read data from the disk. ISO/IEC 22533:2005 provides for interchange between optical disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.
Description
ISO/IEC 22533:2005 defines the characteristics of 90 mm Optical Disk Cartridges (ODC) with a capacity of 2,3 GB per cartridge. It specifies only Type R/W for 2 048-byte sectors of such cartridge. Type R/W provides for data to be written, read and erased many times over the entire recording surface of the disk using the thermo-magnetic and magneto-optical effects. It is also referred to as "fully rewritable". ISO/IEC 22533:2005 provides for 2 048-byte sectors only. All sectors on a disk are of the same size. ISO/IEC 22533:2005 specifies: the conditions for conformance testing and the Reference Drive; the environments in which the cartridges are to be operated and stored; the mechanical and physical characteristics of the cartridge, so as to provide mechanical interchange ability between data processing systems; the format of the information on the disk, both embossed and user-written, including the physical disposition of the tracks and sectors, the error correction codes and the modulation method used; the characteristics of the embossed information on the disk; the magneto-optical characteristics of the disk, enabling processing systems to write data onto the disk; the minimum quality of user-written data on the disk, enabling data processing systems to read data from the disk. ISO/IEC 22533:2005 provides for interchange between optical disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.

Suppliers

Company
Product
Description
Supplier Links
Information technology - Data interchange on 90 mm optical disk cartridges - Capacity: 2,3 Gbytes per cartridge - ISO/IEC 22533:2005 - CSA Group
Toronto, Ontario, Canada
Information technology - Data interchange on 90 mm optical disk cartridges - Capacity: 2,3 Gbytes per cartridge
ISO/IEC 22533:2005
Information technology - Data interchange on 90 mm optical disk cartridges - Capacity: 2,3 Gbytes per cartridge ISO/IEC 22533:2005
ISO/IEC 22533:2005 defines the characteristics of 90 mm Optical Disk Cartridges (ODC) with a capacity of 2,3 GB per cartridge. It specifies only Type R/W for 2 048-byte sectors of such cartridge. Type R/W provides for data to be written, read and erased many times over the entire recording surface of the disk using the thermo-magnetic and magneto-optical effects. It is also referred to as "fully rewritable". ISO/IEC 22533:2005 provides for 2 048-byte sectors only. All sectors on a disk are of the same size. ISO/IEC 22533:2005 specifies: the conditions for conformance testing and the Reference Drive; the environments in which the cartridges are to be operated and stored; the mechanical and physical characteristics of the cartridge, so as to provide mechanical interchange ability between data processing systems; the format of the information on the disk, both embossed and user-written, including the physical disposition of the tracks and sectors, the error correction codes and the modulation method used; the characteristics of the embossed information on the disk; the magneto-optical characteristics of the disk, enabling processing systems to write data onto the disk; the minimum quality of user-written data on the disk, enabling data processing systems to read data from the disk. ISO/IEC 22533:2005 provides for interchange between optical disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.

ISO/IEC 22533:2005 defines the characteristics of 90 mm Optical Disk Cartridges (ODC) with a capacity of 2,3 GB per cartridge. It specifies only Type R/W for 2 048-byte sectors of such cartridge.

Type R/W provides for data to be written, read and erased many times over the entire recording surface of the disk using the thermo-magnetic and magneto-optical effects. It is also referred to as "fully rewritable". ISO/IEC 22533:2005 provides for 2 048-byte sectors only. All sectors on a disk are of the same size.

ISO/IEC 22533:2005 specifies:

  • the conditions for conformance testing and the Reference Drive;
  • the environments in which the cartridges are to be operated and stored;
  • the mechanical and physical characteristics of the cartridge, so as to provide mechanical interchange ability between data processing systems;
  • the format of the information on the disk, both embossed and user-written, including the physical disposition of the tracks and sectors, the error correction codes and the modulation method used;
  • the characteristics of the embossed information on the disk;
  • the magneto-optical characteristics of the disk, enabling processing systems to write data onto the disk;
  • the minimum quality of user-written data on the disk, enabling data processing systems to read data from the disk.

ISO/IEC 22533:2005 provides for interchange between optical disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO/IEC 22533:2005
Product Name Information technology - Data interchange on 90 mm optical disk cartridges - Capacity: 2,3 Gbytes per cartridge
Unlock Full Specs
to access all available technical data

Similar Products