ISO/IEC 21990:2002 specifies the signalling protocol for the support of the Short Message Service (SMS) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a Private Integrated Services Network (PISN).
This service is based on GSM 03.40. The Service Centre functionality described in ISO/IEC 21990:2002 is equal to the functionality of a Service Centre in GSM 03.40. Thus, for interoperability with a GSM network, it is only necessary to implement a QSIG interface.
NOTE 1 The interworking with other air interfaces is not precluded, but is outside the scope of ISO/IEC 21990:2002.
NOTE 2 The Short Message Service is a special type of basic service but is described in the present document as a supplementary service.
The Short Message Service is a service which permits a served user to send a message of limited size to another user in the same PISN or another network.
The Q reference point is defined in ISO/IEC 11579-1.
Service specifications are produced in three stages and according to the method specified in ETS 300 387. ISO/IEC 21990:2002 contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 21989.
The signalling protocol for SMS operates on top of the signalling protocol for the connection oriented call independent APDU transport mechanism and uses certain further aspects of the generic procedures for the control of supplementary services specified in ISO/IEC 11582.
ISO/IEC 21990:2002 also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between SMS and supplementary services and ANFs.
ISO/IEC 21990:2002 is applicable to PINXs which can be interconnected to form a PISN.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO/IEC 21990:2002 |
| Product Name | Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Short message service |