CSA Group Information technology - Radio frequency identification device conformance test methods - Part 2: Test methods for air interface communications below 135 kHz ISO/IEC 18047-2:2012

Description
ISO/IEC 18047-2:2012 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-2, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This may, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case. The interrogator and tag conformance parameters in ISO/IEC 18047-2:2012 are the following: mode-specific conformance parameters including nominal values and tolerances; parameters that apply directly affecting system functionality and inter-operability. The following are not included in ISO/IEC 18047-2:2012: parameters that are already included in regulatory test requirements; high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962). Unless otherwise specified, the tests in ISO/IEC 18047-2:2012 are to be applied exclusively to RFID tags and interrogators defined in ISO/IEC 18000-2.
Description
ISO/IEC 18047-2:2012 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-2, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This may, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case. The interrogator and tag conformance parameters in ISO/IEC 18047-2:2012 are the following: mode-specific conformance parameters including nominal values and tolerances; parameters that apply directly affecting system functionality and inter-operability. The following are not included in ISO/IEC 18047-2:2012: parameters that are already included in regulatory test requirements; high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962). Unless otherwise specified, the tests in ISO/IEC 18047-2:2012 are to be applied exclusively to RFID tags and interrogators defined in ISO/IEC 18000-2.

Suppliers

Company
Product
Description
Supplier Links
Information technology - Radio frequency identification device conformance test methods - Part 2: Test methods for air interface communications below 135 kHz - ISO/IEC 18047-2:2012 - CSA Group
Toronto, Ontario, Canada
Information technology - Radio frequency identification device conformance test methods - Part 2: Test methods for air interface communications below 135 kHz
ISO/IEC 18047-2:2012
Information technology - Radio frequency identification device conformance test methods - Part 2: Test methods for air interface communications below 135 kHz ISO/IEC 18047-2:2012
ISO/IEC 18047-2:2012 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-2, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This may, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case. The interrogator and tag conformance parameters in ISO/IEC 18047-2:2012 are the following: mode-specific conformance parameters including nominal values and tolerances; parameters that apply directly affecting system functionality and inter-operability. The following are not included in ISO/IEC 18047-2:2012: parameters that are already included in regulatory test requirements; high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962). Unless otherwise specified, the tests in ISO/IEC 18047-2:2012 are to be applied exclusively to RFID tags and interrogators defined in ISO/IEC 18000-2.

ISO/IEC 18047-2:2012 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-2, but does not apply to the testing of conformity with regulatory or similar requirements.

The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This may, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case.

The interrogator and tag conformance parameters in ISO/IEC 18047-2:2012 are the following:

  • mode-specific conformance parameters including nominal values and tolerances;
  • parameters that apply directly affecting system functionality and inter-operability.

The following are not included in ISO/IEC 18047-2:2012:

  • parameters that are already included in regulatory test requirements;
  • high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962).

Unless otherwise specified, the tests in ISO/IEC 18047-2:2012 are to be applied exclusively to RFID tags and interrogators defined in ISO/IEC 18000-2.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO/IEC 18047-2:2012
Product Name Information technology - Radio frequency identification device conformance test methods - Part 2: Test methods for air interface communications below 135 kHz
Unlock Full Specs
to access all available technical data

Similar Products