CSA Group Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed up to 4X) ISO/IEC 17341:2009

Description
ISO/IEC 17341:2009 specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 4,7 Gbytes and 9,4 Gbytes. It specifies the quality of the recorded and unrecorded signals, the format of the data and the recording method, thereby allowing for information interchange by means of such disks. The data can be written, read and overwritten many times using the phase change method. These disks are identified as +RW. ISO/IEC 17341:2009 also specifies 80 mm disks with capacities of 1,46 Gbytes and 2,92 Gbytes. These disks have the same characteristics as the 120 mm disks, except for some parameters related to the smaller dimensions. All parameters unique for the 80 mm disks are specified in an annex. ISO/IEC 17341:2009 specifies the following: two related but different types of this disk; the conditions for conformance; the environments in which the disk is to be tested, operated and stored; the mechanical, physical and dimensional characteristics of the disk, so as to provide mechanical interchange between data processing systems; the format of the information on the disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method; the characteristics of the signals recorded on the disk, thus enabling data processing systems to read the data from the disk. ISO/IEC 17341:2009 provides for the interchange of disks between optical disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.
Description
ISO/IEC 17341:2009 specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 4,7 Gbytes and 9,4 Gbytes. It specifies the quality of the recorded and unrecorded signals, the format of the data and the recording method, thereby allowing for information interchange by means of such disks. The data can be written, read and overwritten many times using the phase change method. These disks are identified as +RW. ISO/IEC 17341:2009 also specifies 80 mm disks with capacities of 1,46 Gbytes and 2,92 Gbytes. These disks have the same characteristics as the 120 mm disks, except for some parameters related to the smaller dimensions. All parameters unique for the 80 mm disks are specified in an annex. ISO/IEC 17341:2009 specifies the following: two related but different types of this disk; the conditions for conformance; the environments in which the disk is to be tested, operated and stored; the mechanical, physical and dimensional characteristics of the disk, so as to provide mechanical interchange between data processing systems; the format of the information on the disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method; the characteristics of the signals recorded on the disk, thus enabling data processing systems to read the data from the disk. ISO/IEC 17341:2009 provides for the interchange of disks between optical disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.

Suppliers

Company
Product
Description
Supplier Links
Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed up to 4X) - ISO/IEC 17341:2009 - CSA Group
Toronto, Ontario, Canada
Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed up to 4X)
ISO/IEC 17341:2009
Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed up to 4X) ISO/IEC 17341:2009
ISO/IEC 17341:2009 specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 4,7 Gbytes and 9,4 Gbytes. It specifies the quality of the recorded and unrecorded signals, the format of the data and the recording method, thereby allowing for information interchange by means of such disks. The data can be written, read and overwritten many times using the phase change method. These disks are identified as +RW. ISO/IEC 17341:2009 also specifies 80 mm disks with capacities of 1,46 Gbytes and 2,92 Gbytes. These disks have the same characteristics as the 120 mm disks, except for some parameters related to the smaller dimensions. All parameters unique for the 80 mm disks are specified in an annex. ISO/IEC 17341:2009 specifies the following: two related but different types of this disk; the conditions for conformance; the environments in which the disk is to be tested, operated and stored; the mechanical, physical and dimensional characteristics of the disk, so as to provide mechanical interchange between data processing systems; the format of the information on the disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method; the characteristics of the signals recorded on the disk, thus enabling data processing systems to read the data from the disk. ISO/IEC 17341:2009 provides for the interchange of disks between optical disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.

ISO/IEC 17341:2009 specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 4,7 Gbytes and 9,4 Gbytes. It specifies the quality of the recorded and unrecorded signals, the format of the data and the recording method, thereby allowing for information interchange by means of such disks. The data can be written, read and overwritten many times using the phase change method. These disks are identified as +RW.

ISO/IEC 17341:2009 also specifies 80 mm disks with capacities of 1,46 Gbytes and 2,92 Gbytes. These disks have the same characteristics as the 120 mm disks, except for some parameters related to the smaller dimensions. All parameters unique for the 80 mm disks are specified in an annex.

ISO/IEC 17341:2009 specifies the following:

  • two related but different types of this disk;
  • the conditions for conformance;
  • the environments in which the disk is to be tested, operated and stored;
  • the mechanical, physical and dimensional characteristics of the disk, so as to provide mechanical interchange between data processing systems;
  • the format of the information on the disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method;
  • the characteristics of the signals recorded on the disk, thus enabling data processing systems to read the data from the disk.

ISO/IEC 17341:2009 provides for the interchange of disks between optical disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO/IEC 17341:2009
Product Name Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed up to 4X)
Unlock Full Specs
to access all available technical data

Similar Products