ISO/IEC 15940:2013 aims to update ISO/IEC 15940:2006 to take into account the changes of ISO/IEC 12207:2008 and to add/complete the set of Software Engineering Environment services for software and system processes.
Software engineering environments services, or SEE services, refers to a collection of services, partially or fully automated by software tools, that are used to support the execution of human activities in systems and software engineering.
ISO/IEC 12207:2008 describes a comprehensive set of processes, activities and tasks to be performed when acquiring or developing a system/software. It does not address their implementation or their automation. These activities are usually carried out within a software or system development/maintena
ISO/IEC 15940:2013 describes SEE services and relates them to ISO/IEC 12207:2008 in a manner applicable to a range of organizations. In defining a life cycle process for an organization, the user needs to find the appropriate level of automation provided by a software engineering environment. This may result in establishing a new SEE service or improving an existing one.
The suite of SEE services described supports the process definitions in ISO/IEC 12207:2008. The purpose is to define a set of SEE services that are compatible with ISO/IEC 12207:2008, and that can be used either as a general reference, or to define an automated software and system process.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO/IEC 15940:2013 |
| Product Name | Systems and software engineering - Software Engineering Environment Services |