CSA Group Information technology - Automatic identification and data capture techniques - Bar code symbol print quality test specification - Two-dimensional symbols ISO/IEC 15415:2011

Description
ISO/IEC 15415:2011 specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the other to two-dimensional matrix symbologies; defines methods for evaluating and grading these measurements and deriving an overall assessment of symbol quality; gives information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action. ISO/IEC 15415:2011 applies to those two-dimensional symbologies for which a reference decode algorithm has been defined, but its methodologies can be applied partially or wholly to other similar symbologies. While ISO/IEC 15415:2011 can be applied to direct part marks, it is possible that better correlation between measurement results and scanning performance will be obtained with ISO/IEC TR 29158 in combination with ISO/IEC 15415:2011.
Description
ISO/IEC 15415:2011 specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the other to two-dimensional matrix symbologies; defines methods for evaluating and grading these measurements and deriving an overall assessment of symbol quality; gives information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action. ISO/IEC 15415:2011 applies to those two-dimensional symbologies for which a reference decode algorithm has been defined, but its methodologies can be applied partially or wholly to other similar symbologies. While ISO/IEC 15415:2011 can be applied to direct part marks, it is possible that better correlation between measurement results and scanning performance will be obtained with ISO/IEC TR 29158 in combination with ISO/IEC 15415:2011.

Suppliers

Company
Product
Description
Supplier Links
Information technology - Automatic identification and data capture techniques - Bar code symbol print quality test specification - Two-dimensional symbols - ISO/IEC 15415:2011 - CSA Group
Toronto, Ontario, Canada
Information technology - Automatic identification and data capture techniques - Bar code symbol print quality test specification - Two-dimensional symbols
ISO/IEC 15415:2011
Information technology - Automatic identification and data capture techniques - Bar code symbol print quality test specification - Two-dimensional symbols ISO/IEC 15415:2011
ISO/IEC 15415:2011 specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the other to two-dimensional matrix symbologies; defines methods for evaluating and grading these measurements and deriving an overall assessment of symbol quality; gives information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action. ISO/IEC 15415:2011 applies to those two-dimensional symbologies for which a reference decode algorithm has been defined, but its methodologies can be applied partially or wholly to other similar symbologies. While ISO/IEC 15415:2011 can be applied to direct part marks, it is possible that better correlation between measurement results and scanning performance will be obtained with ISO/IEC TR 29158 in combination with ISO/IEC 15415:2011.

ISO/IEC 15415:2011

  • specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the other to two-dimensional matrix symbologies;
  • defines methods for evaluating and grading these measurements and deriving an overall assessment of symbol quality;
  • gives information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action.

ISO/IEC 15415:2011 applies to those two-dimensional symbologies for which a reference decode algorithm has been defined, but its methodologies can be applied partially or wholly to other similar symbologies.

While ISO/IEC 15415:2011 can be applied to direct part marks, it is possible that better correlation between measurement results and scanning performance will be obtained with ISO/IEC TR 29158 in combination with ISO/IEC 15415:2011.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO/IEC 15415:2011
Product Name Information technology - Automatic identification and data capture techniques - Bar code symbol print quality test specification - Two-dimensional symbols
Unlock Full Specs
to access all available technical data

Similar Products