Untitled DocumentISO/IEC 14543-5-1:2010(E) series specifies the services and protocol of the application layer for use by IGRS Devices in the Home Electronic System. An IGRS Device (Intelligent Grouping and Resource Sharing Device) includes the communications protocol specified in the multiple parts of ISO/IEC 14543-5. The objective of this document is to enable resource sharing and service collaboration among computers, consumer electronics, and communication devices in a Local Area Network (LAN) or Personal Area Network (PAN) environment, especially in a wireless dynamic network.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO/IEC 14543-5-1:2010 |
| Product Name | Information technology - Home electronic system (HES) architecture - Part 5-1: Intelligent grouping and resource sharing for Class 2 and Class 3 - Core protocol |