CSA Group Information technology - 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD recordable disk for dual layer (DVD-R for DL) ISO/IEC 12862:2011

Description
ISO/IEC 12862:2011 specifies the mechanical, physical and optical characteristics of a 120 mm and an 80 mm dual layer DVD recordable disk to enable the interchange of such disks. It specifies the quality of the pre-recorded, unrecorded and recorded signals, the format of the data, the format of the information zone, the format of the unrecorded zone, and the recording method, thereby allowing for information interchange by means of such disks. This disk is identified as a DVD recordable disk for dual layer (DVD-R for DL). ISO/IEC 12862:2011 specifies the following: 120 mm and 80 mm nominal diameter disks that can be either single- or double-sided; the conditions for conformance; the environments in which the disk is to be operated and stored; the mechanical and physical characteristics of the disk, so as to provide mechanical interchange between data processing systems; the format of the pre-recorded information on an unrecorded disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method used; the format of the data and the recorded information on the disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method used; the characteristics of the signals from pre-recorded and unrecorded areas on the disk, enabling data processing systems to read the pre-recorded information and to write to the disks; the characteristics of the signals recorded on the disk, enabling data processing systems to read the data from the disk. ISO/IEC 12862:2011 provides for interchange of disks between disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.
Description
ISO/IEC 12862:2011 specifies the mechanical, physical and optical characteristics of a 120 mm and an 80 mm dual layer DVD recordable disk to enable the interchange of such disks. It specifies the quality of the pre-recorded, unrecorded and recorded signals, the format of the data, the format of the information zone, the format of the unrecorded zone, and the recording method, thereby allowing for information interchange by means of such disks. This disk is identified as a DVD recordable disk for dual layer (DVD-R for DL). ISO/IEC 12862:2011 specifies the following: 120 mm and 80 mm nominal diameter disks that can be either single- or double-sided; the conditions for conformance; the environments in which the disk is to be operated and stored; the mechanical and physical characteristics of the disk, so as to provide mechanical interchange between data processing systems; the format of the pre-recorded information on an unrecorded disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method used; the format of the data and the recorded information on the disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method used; the characteristics of the signals from pre-recorded and unrecorded areas on the disk, enabling data processing systems to read the pre-recorded information and to write to the disks; the characteristics of the signals recorded on the disk, enabling data processing systems to read the data from the disk. ISO/IEC 12862:2011 provides for interchange of disks between disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.

Suppliers

Company
Product
Description
Supplier Links
Information technology - 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD recordable disk for dual layer (DVD-R for DL) - ISO/IEC 12862:2011 - CSA Group
Toronto, Ontario, Canada
Information technology - 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD recordable disk for dual layer (DVD-R for DL)
ISO/IEC 12862:2011
Information technology - 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD recordable disk for dual layer (DVD-R for DL) ISO/IEC 12862:2011
ISO/IEC 12862:2011 specifies the mechanical, physical and optical characteristics of a 120 mm and an 80 mm dual layer DVD recordable disk to enable the interchange of such disks. It specifies the quality of the pre-recorded, unrecorded and recorded signals, the format of the data, the format of the information zone, the format of the unrecorded zone, and the recording method, thereby allowing for information interchange by means of such disks. This disk is identified as a DVD recordable disk for dual layer (DVD-R for DL). ISO/IEC 12862:2011 specifies the following: 120 mm and 80 mm nominal diameter disks that can be either single- or double-sided; the conditions for conformance; the environments in which the disk is to be operated and stored; the mechanical and physical characteristics of the disk, so as to provide mechanical interchange between data processing systems; the format of the pre-recorded information on an unrecorded disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method used; the format of the data and the recorded information on the disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method used; the characteristics of the signals from pre-recorded and unrecorded areas on the disk, enabling data processing systems to read the pre-recorded information and to write to the disks; the characteristics of the signals recorded on the disk, enabling data processing systems to read the data from the disk. ISO/IEC 12862:2011 provides for interchange of disks between disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.

ISO/IEC 12862:2011 specifies the mechanical, physical and optical characteristics of a 120 mm and an 80 mm dual layer DVD recordable disk to enable the interchange of such disks. It specifies the quality of the pre-recorded, unrecorded and recorded signals, the format of the data, the format of the information zone, the format of the unrecorded zone, and the recording method, thereby allowing for information interchange by means of such disks. This disk is identified as a DVD recordable disk for dual layer (DVD-R for DL).

ISO/IEC 12862:2011 specifies the following:

  • 120 mm and 80 mm nominal diameter disks that can be either single- or double-sided;
  • the conditions for conformance;
  • the environments in which the disk is to be operated and stored;
  • the mechanical and physical characteristics of the disk, so as to provide mechanical interchange between data processing systems;
  • the format of the pre-recorded information on an unrecorded disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method used;
  • the format of the data and the recorded information on the disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method used;
  • the characteristics of the signals from pre-recorded and unrecorded areas on the disk, enabling data processing systems to read the pre-recorded information and to write to the disks;
  • the characteristics of the signals recorded on the disk, enabling data processing systems to read the data from the disk.

ISO/IEC 12862:2011 provides for interchange of disks between disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO/IEC 12862:2011
Product Name Information technology - 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD recordable disk for dual layer (DVD-R for DL)
Unlock Full Specs
to access all available technical data

Similar Products