ISO 9618:2016 specifies the dimensions of hexagon slotted (castellated) nuts, reduced height, normal across flats, with MJ threads, of classifications: 450 MPa/120 °C, 450 MPa/235 °C, 600 MPa/425 °C, 900 MPa/235 °C, 900 MPa/315 °C, 900 MPa/650 °C, 1 100 MPa/235 °C, 1 100 MPa/730 °C, and 1 250 MPa/600 °C.
These nuts are intended to be used with split pins in conformity with ISO 1234.
ISO 9618:2016 is applicable for the compilation of aerospace product standards.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 9618:2016 |
| Product Name | Aerospace - Nuts, hexagonal, slotted , reduced height, normal across flats, with MJ threads, classifications: 450 MPa /120 degrees C, 450 MPa /235 degrees C, 600 MPa /425 degrees C, 900 MPa /235 de... |