ISO 9255:2008 specifies the dimensions of normal spline head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or uncoated, with strength classes less than or equal to 1 100 MPa.
ISO 9255:2008 is applicable to the compilation of aerospace product standards.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 9255:2008 |
| Product Name | Aerospace - Bolts, normal spline head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions |