CSA Group Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners with specified hardness classes - Coarse thread and fine pitch thread ISO 898-5:2012

Description
ISO 898-5:2012 specifies mechanical and physical properties of set screws and similar threaded fasteners made of carbon steel or alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners (the term used when set screws and similar threaded fasteners are considered all together) which conform to the requirements of ISO 898-5:2012 are evaluated at that ambient temperature range. Fasteners according to ISO 898-5:2012 are classified to specified hardness classes and are intended for use under compressive stress only. ISO 898-5:2012 is applicable to set screws and similar fasteners: made of carbon steel or alloy steel, having a triangular ISO metric screw thread according to ISO 68-1, with a coarse pitch thread M1,6 to M30, and fine pitch thread M8×1 to M30×2, with diameter/pitch combinations according to ISO 261 and ISO 262, and having thread tolerances according to ISO 965-1 and ISO 965-2.
Description
ISO 898-5:2012 specifies mechanical and physical properties of set screws and similar threaded fasteners made of carbon steel or alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners (the term used when set screws and similar threaded fasteners are considered all together) which conform to the requirements of ISO 898-5:2012 are evaluated at that ambient temperature range. Fasteners according to ISO 898-5:2012 are classified to specified hardness classes and are intended for use under compressive stress only. ISO 898-5:2012 is applicable to set screws and similar fasteners: made of carbon steel or alloy steel, having a triangular ISO metric screw thread according to ISO 68-1, with a coarse pitch thread M1,6 to M30, and fine pitch thread M8×1 to M30×2, with diameter/pitch combinations according to ISO 261 and ISO 262, and having thread tolerances according to ISO 965-1 and ISO 965-2.

Suppliers

Company
Product
Description
Supplier Links
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners with specified hardness classes - Coarse thread and fine pitch thread - ISO 898-5:2012 - CSA Group
Toronto, Ontario, Canada
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners with specified hardness classes - Coarse thread and fine pitch thread
ISO 898-5:2012
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners with specified hardness classes - Coarse thread and fine pitch thread ISO 898-5:2012
ISO 898-5:2012 specifies mechanical and physical properties of set screws and similar threaded fasteners made of carbon steel or alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners (the term used when set screws and similar threaded fasteners are considered all together) which conform to the requirements of ISO 898-5:2012 are evaluated at that ambient temperature range. Fasteners according to ISO 898-5:2012 are classified to specified hardness classes and are intended for use under compressive stress only. ISO 898-5:2012 is applicable to set screws and similar fasteners: made of carbon steel or alloy steel, having a triangular ISO metric screw thread according to ISO 68-1, with a coarse pitch thread M1,6 to M30, and fine pitch thread M8×1 to M30×2, with diameter/pitch combinations according to ISO 261 and ISO 262, and having thread tolerances according to ISO 965-1 and ISO 965-2.

ISO 898-5:2012 specifies mechanical and physical properties of set screws and similar threaded fasteners made of carbon steel or alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners (the term used when set screws and similar threaded fasteners are considered all together) which conform to the requirements of ISO 898-5:2012 are evaluated at that ambient temperature range.

Fasteners according to ISO 898-5:2012 are classified to specified hardness classes and are intended for use under compressive stress only.

ISO 898-5:2012 is applicable to set screws and similar fasteners:

  • made of carbon steel or alloy steel,
  • having a triangular ISO metric screw thread according to ISO 68-1,
  • with a coarse pitch thread M1,6 to M30, and fine pitch thread M8×1 to M30×2,
  • with diameter/pitch combinations according to ISO 261 and ISO 262, and
  • having thread tolerances according to ISO 965-1 and ISO 965-2.
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 898-5:2012
Product Name Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners with specified hardness classes - Coarse thread and fine pitch thread
Unlock Full Specs
to access all available technical data

Similar Products