CSA Group Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread ISO 898-1:2013

Description
ISO 898-1:2013 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners (the term used when bolts, screws and studs are considered all together) that conform to the requirements of ISO 898-1:2013 are evaluated at that ambient temperature range. They might not retain the specified mechanical and physical properties at elevated temperatures (see Annex B) and/or lower temperatures. Certain bolts and screws might not fulfil the tensile or torsional requirements of ISO 898-1:2013 because the geometry of their heads reduces the shear area in the head compared to the stress area in the thread. These include bolts and screws having a low or countersunk head. ISO 898-1:2013 is applicable to bolts, screws and studs made of carbon steel or alloy steel, having triangular ISO metric screw thread in accordance with ISO 68-1, with coarse pitch thread M1,6 to M39, and fine pitch thread M8×1 to M39×3, with diameter/pitch combinations in accordance with ISO 261 and ISO 262, and having thread tolerances in accordance with ISO 965-1, ISO 965-2 and ISO 965-4. It is not applicable to set screws and similar threaded fasteners not under tensile stress (see ISO 898-5). It does not specify requirements for such properties as weldability, corrosion resistance resistance to shear stress, torque/clamp force performance (for test method, see ISO 16047), or fatigue resistance.
Description
ISO 898-1:2013 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners (the term used when bolts, screws and studs are considered all together) that conform to the requirements of ISO 898-1:2013 are evaluated at that ambient temperature range. They might not retain the specified mechanical and physical properties at elevated temperatures (see Annex B) and/or lower temperatures. Certain bolts and screws might not fulfil the tensile or torsional requirements of ISO 898-1:2013 because the geometry of their heads reduces the shear area in the head compared to the stress area in the thread. These include bolts and screws having a low or countersunk head. ISO 898-1:2013 is applicable to bolts, screws and studs made of carbon steel or alloy steel, having triangular ISO metric screw thread in accordance with ISO 68-1, with coarse pitch thread M1,6 to M39, and fine pitch thread M8×1 to M39×3, with diameter/pitch combinations in accordance with ISO 261 and ISO 262, and having thread tolerances in accordance with ISO 965-1, ISO 965-2 and ISO 965-4. It is not applicable to set screws and similar threaded fasteners not under tensile stress (see ISO 898-5). It does not specify requirements for such properties as weldability, corrosion resistance resistance to shear stress, torque/clamp force performance (for test method, see ISO 16047), or fatigue resistance.

Suppliers

Company
Product
Description
Supplier Links
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread - ISO 898-1:2013 - CSA Group
Toronto, Ontario, Canada
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread
ISO 898-1:2013
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread ISO 898-1:2013
ISO 898-1:2013 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners (the term used when bolts, screws and studs are considered all together) that conform to the requirements of ISO 898-1:2013 are evaluated at that ambient temperature range. They might not retain the specified mechanical and physical properties at elevated temperatures (see Annex B) and/or lower temperatures. Certain bolts and screws might not fulfil the tensile or torsional requirements of ISO 898-1:2013 because the geometry of their heads reduces the shear area in the head compared to the stress area in the thread. These include bolts and screws having a low or countersunk head. ISO 898-1:2013 is applicable to bolts, screws and studs made of carbon steel or alloy steel, having triangular ISO metric screw thread in accordance with ISO 68-1, with coarse pitch thread M1,6 to M39, and fine pitch thread M8×1 to M39×3, with diameter/pitch combinations in accordance with ISO 261 and ISO 262, and having thread tolerances in accordance with ISO 965-1, ISO 965-2 and ISO 965-4. It is not applicable to set screws and similar threaded fasteners not under tensile stress (see ISO 898-5). It does not specify requirements for such properties as weldability, corrosion resistance resistance to shear stress, torque/clamp force performance (for test method, see ISO 16047), or fatigue resistance.

ISO 898-1:2013 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners (the term used when bolts, screws and studs are considered all together) that conform to the requirements of ISO 898-1:2013 are evaluated at that ambient temperature range. They might not retain the specified mechanical and physical properties at elevated temperatures (see Annex B) and/or lower temperatures.

Certain bolts and screws might not fulfil the tensile or torsional requirements of ISO 898-1:2013 because the geometry of their heads reduces the shear area in the head compared to the stress area in the thread. These include bolts and screws having a low or countersunk head.

ISO 898-1:2013 is applicable to bolts, screws and studs

  • made of carbon steel or alloy steel,
  • having triangular ISO metric screw thread in accordance with ISO 68-1,
  • with coarse pitch thread M1,6 to M39, and fine pitch thread M8×1 to M39×3,
  • with diameter/pitch combinations in accordance with ISO 261 and ISO 262, and
  • having thread tolerances in accordance with ISO 965-1, ISO 965-2 and ISO 965-4.

It is not applicable to set screws and similar threaded fasteners not under tensile stress (see ISO 898-5).

It does not specify requirements for such properties as weldability, corrosion resistance resistance to shear stress, torque/clamp force performance (for test method, see ISO 16047), or fatigue resistance.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 898-1:2013
Product Name Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread
Unlock Full Specs
to access all available technical data

Similar Products