CSA Group Aerospace - Lightweight polytetrafluoroethylene hose assemblies, classification 400 degrees F/3 000 psi and 204 degrees C/21 000 kPa - Procurement specification ISO 8913:2006

Description
ISO 8913:2006 specifies requirements for lightweight polytetrafluoroethyl ene (PTFE) hose assemblies for use in aircraft hydraulic systems at temperatures between - 55 °C and 204 °C (- 65 °F and 400 °F), and at a nominal pressure up to 3 000 psi (20 684 kPa) or 21 000 kPa (3 046 psi). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aircraft pneumatic systems where some gaseous diffusion through the wall on the PTFE liner may be tolerated. The use of these hose assemblies in high-pressure pneumatic storage systems is not recommended. In addition, installations in which the limits specified in ISO 8913:2006 are exceeded, or in which the application is not covered specifically by ISO 8913:2006, for example for oxygen, are subject to the approval of the purchaser. A listing of hose assembly procurement standards conforming to ISO 8913:2006 is given.
Description
ISO 8913:2006 specifies requirements for lightweight polytetrafluoroethyl ene (PTFE) hose assemblies for use in aircraft hydraulic systems at temperatures between - 55 °C and 204 °C (- 65 °F and 400 °F), and at a nominal pressure up to 3 000 psi (20 684 kPa) or 21 000 kPa (3 046 psi). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aircraft pneumatic systems where some gaseous diffusion through the wall on the PTFE liner may be tolerated. The use of these hose assemblies in high-pressure pneumatic storage systems is not recommended. In addition, installations in which the limits specified in ISO 8913:2006 are exceeded, or in which the application is not covered specifically by ISO 8913:2006, for example for oxygen, are subject to the approval of the purchaser. A listing of hose assembly procurement standards conforming to ISO 8913:2006 is given.

Suppliers

Company
Product
Description
Supplier Links
Aerospace - Lightweight polytetrafluoroethylene hose assemblies, classification 400 degrees F/3 000 psi and 204 degrees C/21 000 kPa - Procurement specification - ISO 8913:2006 - CSA Group
Toronto, Ontario, Canada
Aerospace - Lightweight polytetrafluoroethylene hose assemblies, classification 400 degrees F/3 000 psi and 204 degrees C/21 000 kPa - Procurement specification
ISO 8913:2006
Aerospace - Lightweight polytetrafluoroethylene hose assemblies, classification 400 degrees F/3 000 psi and 204 degrees C/21 000 kPa - Procurement specification ISO 8913:2006
ISO 8913:2006 specifies requirements for lightweight polytetrafluoroethyl ene (PTFE) hose assemblies for use in aircraft hydraulic systems at temperatures between - 55 °C and 204 °C (- 65 °F and 400 °F), and at a nominal pressure up to 3 000 psi (20 684 kPa) or 21 000 kPa (3 046 psi). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aircraft pneumatic systems where some gaseous diffusion through the wall on the PTFE liner may be tolerated. The use of these hose assemblies in high-pressure pneumatic storage systems is not recommended. In addition, installations in which the limits specified in ISO 8913:2006 are exceeded, or in which the application is not covered specifically by ISO 8913:2006, for example for oxygen, are subject to the approval of the purchaser. A listing of hose assembly procurement standards conforming to ISO 8913:2006 is given.

ISO 8913:2006 specifies requirements for lightweight polytetrafluoroethylene (PTFE) hose assemblies for use in aircraft hydraulic systems at temperatures between - 55 °C and 204 °C (- 65 °F and 400 °F), and at a nominal pressure up to 3 000 psi (20 684 kPa) or 21 000 kPa (3 046 psi). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aircraft pneumatic systems where some gaseous diffusion through the wall on the PTFE liner may be tolerated.

The use of these hose assemblies in high-pressure pneumatic storage systems is not recommended. In addition, installations in which the limits specified in ISO 8913:2006 are exceeded, or in which the application is not covered specifically by ISO 8913:2006, for example for oxygen, are subject to the approval of the purchaser.

A listing of hose assembly procurement standards conforming to ISO 8913:2006 is given.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 8913:2006
Product Name Aerospace - Lightweight polytetrafluoroethylene hose assemblies, classification 400 degrees F/3 000 psi and 204 degrees C/21 000 kPa - Procurement specification
Unlock Full Specs
to access all available technical data

Similar Products