ISO 8820-9:2014 specifies fuse-links with shortened tabs (Type K) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements, and dimensions.
ISO 8820-9:2014 is applicable to fuse-links with a rated voltage of 58 V, a current rating of ≤ 30 A, and a breaking capacity of 1 000 A intended for use in road vehicles.
ISO 8820-9:2014 is intended to be used in conjunction with ISO 8820‑1 and ISO 8820‑2.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 8820-9:2014 |
| Product Name | Road vehicles - Fuse-links - Part 9: Fuse-links with shortened tabs (Type K) |